System TwisterChain® Series 2208
1. Spiral chain for rotary motion up to 540º (with special attachments) 2. Modular design - variable widths 3. Dirt-repellent exterior 4. Crossbars which can be opened on both sides 5. Interior separation possible 6. Standard guide troughs available from stock 7. Cable-friendly interior
When to use Series 2208 TwisterChain®
If you require variable interior separation
If cable/hose accessibility on both sides is required
If rotational speeds up to 90°/s are required
For spiral motion up to 540° possible with special attachments
When not to use Series 2208 TwisterChain®
If very small or large diameters are required
For applications using rotation angles over 400° please consult igus®
System TwisterChain® Series 2208
1. Spiral chain for rotary motion up to 540º (with special attachments)
2. Modular design - variable widths
3. Dirt-repellent exterior
4. Crossbars which can be opened on both sides
5. Interior separation possible
6. Standard guide troughs available from stock
7. Cable-friendly interior
When to use Series 2208 TwisterChain®
- If you require variable interior separation
- If cable/hose accessibility on both sides is required
- If rotational speeds up to 90°/s are required
- For spiral motion up to 540° possible with special attachments
When not to use Series 2208 TwisterChain®
- If very small or large diameters are required
- For applications using rotation angles over 400° please consult igus®