igus® inc. E-Chain System® E4 Light Cable Carriers 14040

Description
Series 14040, E-Chains® with crossbars every link 1. Wide, rounded plastic crossbars - cable friendly 2. Hinged snap-open removable lids along outer radius of Energy Tube 3. Closed and open styles can be combined 4. Lateral glide surfaces for side-mounted operation 5. Crossbars on Energy Chains® are removable along both radii 6. Removable lids along inner radius 7. Locking or pivoting mounting brackets available 8. KMA mounting brackets with attachment points on all sides 9. Strain relief elements can be integrated with the mounting bracket 10. High side-mount stability due to undercut 11. Energy Chain® also available with reverse bending radii Available inner widths Bi: 1.97 to 23.62 (50 - 600 mm) Available bending radii R: 5.31 to 19.68 (135 - 500 mm) Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m) When to use Series 14040 If a simpler low-cost solution is required For maximum inner width with minimal outer width If the Series 400 is too large When not to use Series 14040 If a quieter version is required Series 400 Series 410 Series R880 If side-mounted chain/tube with a long unsupported travel is required Series 4040 Series 4140 Series R8840 If more inner height is required Series 14240 Series 14340
Datasheet
Description
Series 14040, E-Chains® with crossbars every link 1. Wide, rounded plastic crossbars - cable friendly 2. Hinged snap-open removable lids along outer radius of Energy Tube 3. Closed and open styles can be combined 4. Lateral glide surfaces for side-mounted operation 5. Crossbars on Energy Chains® are removable along both radii 6. Removable lids along inner radius 7. Locking or pivoting mounting brackets available 8. KMA mounting brackets with attachment points on all sides 9. Strain relief elements can be integrated with the mounting bracket 10. High side-mount stability due to undercut 11. Energy Chain® also available with reverse bending radii Available inner widths Bi: 1.97 to 23.62 (50 - 600 mm) Available bending radii R: 5.31 to 19.68 (135 - 500 mm) Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m) When to use Series 14040 If a simpler low-cost solution is required For maximum inner width with minimal outer width If the Series 400 is too large When not to use Series 14040 If a quieter version is required Series 400 Series 410 Series R880 If side-mounted chain/tube with a long unsupported travel is required Series 4040 Series 4140 Series R8840 If more inner height is required Series 14240 Series 14340
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E4 Light Cable Carriers - 14040 - igus® inc.
East Providence, RI, United States
E-Chain System® E4 Light Cable Carriers
14040
E-Chain System® E4 Light Cable Carriers 14040
Series 14040, E-Chains® with crossbars every link 1. Wide, rounded plastic crossbars - cable friendly 2. Hinged snap-open removable lids along outer radius of Energy Tube 3. Closed and open styles can be combined 4. Lateral glide surfaces for side-mounted operation 5. Crossbars on Energy Chains® are removable along both radii 6. Removable lids along inner radius 7. Locking or pivoting mounting brackets available 8. KMA mounting brackets with attachment points on all sides 9. Strain relief elements can be integrated with the mounting bracket 10. High side-mount stability due to undercut 11. Energy Chain® also available with reverse bending radii Available inner widths Bi: 1.97 to 23.62 (50 - 600 mm) Available bending radii R: 5.31 to 19.68 (135 - 500 mm) Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m) When to use Series 14040 If a simpler low-cost solution is required For maximum inner width with minimal outer width If the Series 400 is too large When not to use Series 14040 If a quieter version is required Series 400 Series 410 Series R880 If side-mounted chain/tube with a long unsupported travel is required Series 4040 Series 4140 Series R8840 If more inner height is required Series 14240 Series 14340

Series 14040, E-Chains® with crossbars every link

1. Wide, rounded plastic crossbars - cable friendly
2. Hinged snap-open removable lids along outer radius of Energy Tube
3. Closed and open styles can be combined
4. Lateral glide surfaces for side-mounted operation
5. Crossbars on Energy Chains® are removable along both radii
6. Removable lids along inner radius
7. Locking or pivoting mounting brackets available
8. KMA mounting brackets with attachment points on all sides
9. Strain relief elements can be integrated with the mounting bracket
10. High side-mount stability due to undercut
11. Energy Chain® also available with reverse bending radii

Available inner widths Bi: 1.97 to 23.62 (50 - 600 mm)
Available bending radii R: 5.31 to 19.68 (135 - 500 mm)
Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m)

When to use Series 14040

  • If a simpler low-cost solution is required
  • For maximum inner width with minimal outer width
  • If the Series 400 is too large

When not to use Series 14040

  • If a quieter version is required
    Series 400
    Series 410
    Series R880
  • If side-mounted chain/tube with a long unsupported travel is required
    Series 4040
    Series 4140
    Series R8840
  • If more inner height is required
    Series 14240
    Series 14340
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 14040
Product Name E-Chain System® E4 Light Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable And Hose Carriers - SB/SC Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Metallic
Special Motion Rotary
View Details
Energy Chain, Cable Carrier - I-498 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 4.06 inch (103 mm)
Inside Height 0.9800 inch (24.89 mm)
View Details
Hybrid Nylon Chain/Aluminum Frame Stay Cable Track; Customizable Widths - SILVYN® Rugged Hybrid Carrier - LAPP
Specs
Carrier Type Open (optional feature); Enclosed (optional feature)
Material Nonmetallic; Metallic
Special Motion Rotary
View Details