igus® inc. E-Chain System® Zipper Cable Carriers 09

Description
Series 09 'Zipper' 1. Small pitch for low-noise and smooth operation 2. For high acceleration 3. Small pitch for low-noise and smooth operation 4. Zipper lids can be separated and joined at each link 5. Lightweight 6. Mounting bracket with integrated strain relief Inner widths Bi: 0.24 up to 1.97 (6 - 50 mm) Bending radii R: 1.1, 1.5, 1.89 (28, 38, 48 mm) Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m) When to use Series 09 If fast, zipper-like accessibility to cables is required If quick, easy insertion of cables with preassembled connectors is required If quiet operation is required If aesthetic design is required If high acceleration and travel speed is present When not to use Series 09 If cable installation without opening lids is possible Series 08 "micro" If a closed tube system is required Series R09 E2 Zipper Tube
Datasheet
Description
Series 09 'Zipper' 1. Small pitch for low-noise and smooth operation 2. For high acceleration 3. Small pitch for low-noise and smooth operation 4. Zipper lids can be separated and joined at each link 5. Lightweight 6. Mounting bracket with integrated strain relief Inner widths Bi: 0.24 up to 1.97 (6 - 50 mm) Bending radii R: 1.1, 1.5, 1.89 (28, 38, 48 mm) Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m) When to use Series 09 If fast, zipper-like accessibility to cables is required If quick, easy insertion of cables with preassembled connectors is required If quiet operation is required If aesthetic design is required If high acceleration and travel speed is present When not to use Series 09 If cable installation without opening lids is possible Series 08 "micro" If a closed tube system is required Series R09 E2 Zipper Tube
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® Zipper Cable Carriers - 09 - igus® inc.
East Providence, RI, United States
E-Chain System® Zipper Cable Carriers
09
E-Chain System® Zipper Cable Carriers 09
Series 09 'Zipper' 1. Small pitch for low-noise and smooth operation 2. For high acceleration 3. Small pitch for low-noise and smooth operation 4. Zipper lids can be separated and joined at each link 5. Lightweight 6. Mounting bracket with integrated strain relief Inner widths Bi: 0.24 up to 1.97 (6 - 50 mm) Bending radii R: 1.1, 1.5, 1.89 (28, 38, 48 mm) Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m) When to use Series 09 If fast, zipper-like accessibility to cables is required If quick, easy insertion of cables with preassembled connectors is required If quiet operation is required If aesthetic design is required If high acceleration and travel speed is present When not to use Series 09 If cable installation without opening lids is possible Series 08 "micro" If a closed tube system is required Series R09 E2 Zipper Tube

Series 09 'Zipper'

1. Small pitch for low-noise and smooth operation
2. For high acceleration
3. Small pitch for low-noise and smooth operation
4. Zipper lids can be separated and joined at each link
5. Lightweight
6. Mounting bracket with integrated strain relief

Inner widths Bi: 0.24 up to 1.97 (6 - 50 mm)
Bending radii R: 1.1, 1.5, 1.89 (28, 38, 48 mm)
Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m)

When to use Series 09

  • If fast, zipper-like accessibility to cables is required
  • If quick, easy insertion of cables with preassembled connectors is required
  • If quiet operation is required
  • If aesthetic design is required
  • If high acceleration and travel speed is present

When not to use Series 09

  • If cable installation without opening lids is possible
    Series 08 "micro"
  • If a closed tube system is required
    Series R09 E2 Zipper Tube
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 09
Product Name E-Chain System® Zipper Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Zipper
Options Strain Relief (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

SILVYN® Steel Quiet Carrier - SILVYN® Steel Quiet Carrier - LAPP
Specs
Carrier Type Open (optional feature); Enclosed (optional feature)
Material Metallic
Cable Separation Separators
View Details
Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details
E-Chain System® E4/4 Cable Carriers - 4040 - igus® inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details