igus® inc. E-Chain System® E2 Micro Cable Carriers 04

Description
Series 04 E2 'micro' 1. Very lightweight - low price 2. One-piece, non snap-open Energy Chain® 3. Small Energy Chain® - interior dimensions .28” x .28” (7 x 7 mm) 4. Dirt-repellant exterior Inner widths Bi: 0.28 up to 1.18 (7 - 30 mm) Bending radii R: 0.59 up to 1.89 (15 - 48 mm) Pitch: 0.66 (16.7 mm) per link = 19 links/ft (60/m) When to use Series 04 If quieter operation is required If cost is a factor If snap-open links are not necessary When not to use Series 04 If snap-open links are required Series 047 "Zipper" If quick insertion of cables with preassembled connector is required Series E04 "Easy Chain®"
Datasheet
Description
Series 04 E2 'micro' 1. Very lightweight - low price 2. One-piece, non snap-open Energy Chain® 3. Small Energy Chain® - interior dimensions .28” x .28” (7 x 7 mm) 4. Dirt-repellant exterior Inner widths Bi: 0.28 up to 1.18 (7 - 30 mm) Bending radii R: 0.59 up to 1.89 (15 - 48 mm) Pitch: 0.66 (16.7 mm) per link = 19 links/ft (60/m) When to use Series 04 If quieter operation is required If cost is a factor If snap-open links are not necessary When not to use Series 04 If snap-open links are required Series 047 "Zipper" If quick insertion of cables with preassembled connector is required Series E04 "Easy Chain®"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E2 Micro Cable Carriers - 04 - igus® inc.
East Providence, RI, United States
E-Chain System® E2 Micro Cable Carriers
04
E-Chain System® E2 Micro Cable Carriers 04
Series 04 E2 'micro' 1. Very lightweight - low price 2. One-piece, non snap-open Energy Chain® 3. Small Energy Chain® - interior dimensions .28” x .28” (7 x 7 mm) 4. Dirt-repellant exterior Inner widths Bi: 0.28 up to 1.18 (7 - 30 mm) Bending radii R: 0.59 up to 1.89 (15 - 48 mm) Pitch: 0.66 (16.7 mm) per link = 19 links/ft (60/m) When to use Series 04 If quieter operation is required If cost is a factor If snap-open links are not necessary When not to use Series 04 If snap-open links are required Series 047 "Zipper" If quick insertion of cables with preassembled connector is required Series E04 "Easy Chain®"

Series 04 E2 'micro'

1. Very lightweight - low price
2. One-piece, non snap-open Energy Chain®
3. Small Energy Chain® - interior dimensions
.28” x .28” (7 x 7 mm)
4. Dirt-repellant exterior

Inner widths Bi: 0.28 up to 1.18 (7 - 30 mm)
Bending radii R: 0.59 up to 1.89 (15 - 48 mm)
Pitch: 0.66 (16.7 mm) per link = 19 links/ft (60/m)

When to use Series 04

  • If quieter operation is required
  • If cost is a factor
  • If snap-open links are not necessary

When not to use Series 04

  • If snap-open links are required
    Series 047 "Zipper"
  • If quick insertion of cables with preassembled connector is required
    Series E04 "Easy Chain®"
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 04
Product Name E-Chain System® E2 Micro Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Feed-through
Inside Width 0.2756 to 1.18 inch (7 to 30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
E-Chain System® E2 Tubes Cable Carriers - R118 - igus® inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
View Details
Steel Cable And Hose Carriers - SB/SC Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Metallic
Special Motion Rotary
View Details