igus® inc. E-Chain System® E2 Mini Cable Carriers 10

Description
Series 10 New 'E2 mini' 1. Large pins and double stop dog for superior life and long unsupported length 2. Mounting bracket with integrated strain relief 3. Dirt repellant exterior 4. Interior separation available 5. One piece each link 6. Molded-in separator available Inner widths Bi: 0.59 up to 3.94 (15 - 100 mm) Bending radii R: 1.1 up to 7.09 (28 - 180 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series 10 new "E2 mini" If snap-open links are not necessary If a small but very stable chain is required When not to use Series 10 new "E2 mini" If snap-open links are necessary Series 15 new "Zipper" If quick insertion of cables with preassembled connector is required Series E14 "Easy Chain®"
Datasheet
Description
Series 10 New 'E2 mini' 1. Large pins and double stop dog for superior life and long unsupported length 2. Mounting bracket with integrated strain relief 3. Dirt repellant exterior 4. Interior separation available 5. One piece each link 6. Molded-in separator available Inner widths Bi: 0.59 up to 3.94 (15 - 100 mm) Bending radii R: 1.1 up to 7.09 (28 - 180 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series 10 new "E2 mini" If snap-open links are not necessary If a small but very stable chain is required When not to use Series 10 new "E2 mini" If snap-open links are necessary Series 15 new "Zipper" If quick insertion of cables with preassembled connector is required Series E14 "Easy Chain®"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E2 Mini Cable Carriers - 10 - igus® inc.
East Providence, RI, United States
E-Chain System® E2 Mini Cable Carriers
10
E-Chain System® E2 Mini Cable Carriers 10
Series 10 New 'E2 mini' 1. Large pins and double stop dog for superior life and long unsupported length 2. Mounting bracket with integrated strain relief 3. Dirt repellant exterior 4. Interior separation available 5. One piece each link 6. Molded-in separator available Inner widths Bi: 0.59 up to 3.94 (15 - 100 mm) Bending radii R: 1.1 up to 7.09 (28 - 180 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series 10 new "E2 mini" If snap-open links are not necessary If a small but very stable chain is required When not to use Series 10 new "E2 mini" If snap-open links are necessary Series 15 new "Zipper" If quick insertion of cables with preassembled connector is required Series E14 "Easy Chain®"

Series 10 New 'E2 mini'

1. Large pins and double stop dog for superior life and long unsupported length
2. Mounting bracket with integrated strain relief
3. Dirt repellant exterior
4. Interior separation available
5. One piece each link
6. Molded-in separator available

Inner widths Bi: 0.59 up to 3.94 (15 - 100 mm)
Bending radii R: 1.1 up to 7.09 (28 - 180 mm)
Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m)

When to use Series 10 new "E2 mini"

  • If snap-open links are not necessary
  • If a small but very stable chain is required

When not to use Series 10 new "E2 mini"

  • If snap-open links are necessary
    Series 15 new "Zipper"
  • If quick insertion of cables with preassembled connector is required
    Series E14 "Easy Chain®"
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 10
Product Name E-Chain System® E2 Mini Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature)
Cover / Bars Feed-through
Unlock Full Specs
to access all available technical data

Similar Products

Standard Plastic Cable And Hose Carriers - SP Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Cable Guides - 25 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Cover / Bars Hinged Bars
View Details
Energy Chain, Cable Carrier - I-855 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 1.97 inch (50.01 mm)
Inside Height 1.38 inch (35.05 mm)
View Details