ifm efector inc. Proximity Sensors - Industrial IE5343

Description
INDUCTIVE SENSOR; M8X1; 3MM; FLU
Request a Quote Datasheet
Description
INDUCTIVE SENSOR; M8X1; 3MM; FLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IE5343-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IE5343-ND
Proximity Sensors - Industrial 2330-IE5343-ND
INDUCTIVE SENSOR; M8X1; 3MM; FLU

INDUCTIVE SENSOR; M8X1; 3MM; FLU

Buy Now Datasheet
Proximity Sensors - 163225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163225
Proximity Sensors 163225
ifm electronic IE5343

ifm electronic IE5343

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IE5343-ND 163225
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature 32 to 158 F (0.0 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-IG0348-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Electrical Output Switched / Alarm
View Details
Proximity Sensors - Industrial - 1882-1055431-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
Proximity sensor - SME-10-SL-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
3 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details