ifm efector inc. Photoelectric FT-30-P-A-M8-E20156

Description
FIBRE OPTIC DIFFUSE REFLECTION SENSOR, FOR INSTALLATION IN PLACES WHERE ACCESS IS DIFFICULT OPERATION AS DIFFUSE REFLECTION SENSOR LONG RANGE RESISTANT TO VARIOUS AGGRESSIVE CHEMICALS SMALL BENDING RADIUS. FREE 2 YEAR RADWELL WARRANTY
Description
FIBRE OPTIC DIFFUSE REFLECTION SENSOR, FOR INSTALLATION IN PLACES WHERE ACCESS IS DIFFICULT OPERATION AS DIFFUSE REFLECTION SENSOR LONG RANGE RESISTANT TO VARIOUS AGGRESSIVE CHEMICALS SMALL BENDING RADIUS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 88331986 - Radwell International
Willingboro, NJ, United States
Photoelectric
88331986
Photoelectric 88331986
FIBRE OPTIC DIFFUSE REFLECTION SENSOR, FOR INSTALLATION IN PLACES WHERE ACCESS IS DIFFICULT OPERATION AS DIFFUSE REFLECTION SENSOR LONG RANGE RESISTANT TO VARIOUS AGGRESSIVE CHEMICALS SMALL BENDING RADIUS. FREE 2 YEAR RADWELL WARRANTY

FIBRE OPTIC DIFFUSE REFLECTION SENSOR, FOR INSTALLATION IN PLACES WHERE ACCESS IS DIFFICULT OPERATION AS DIFFUSE REFLECTION SENSOR LONG RANGE RESISTANT TO VARIOUS AGGRESSIVE CHEMICALS SMALL BENDING RADIUS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88331986
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 122382343 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Photoelectric Sensors - 2123003 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.0 to 394 inch (0.0 to 10000 mm)
View Details
Proximity sensor - SME-8-K5-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.8000 kHz
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details