ifm efector inc. Proximity Sensors IE5390

Description
ifm electronic IE5390
Request a Quote Datasheet
Description
ifm electronic IE5390
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162905
Proximity Sensors 162905
ifm electronic IE5390

ifm electronic IE5390

Supplier's Site
Proximity Sensors - Industrial - 2330-IE5390-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IE5390-ND
Proximity Sensors - Industrial 2330-IE5390-ND
INDUCTIVE PROXIMITY SENSOR,8MM D

INDUCTIVE PROXIMITY SENSOR,8MM D

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 162905 2330-IE5390-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.36 inch (60 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN15 and N15 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX4173-P3-Z - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Photoelectric Proximity Sensors - 5000002374-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
Switch Type Normally Open; Normally Closed
View Details