Altech Corp. Proximity Sensors 607.5988.066

Description
Proximity Sensors RFID NON CONTACT SWITCH
Datasheet
Description
Proximity Sensors RFID NON CONTACT SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
607.5988.066
Proximity Sensors 607.5988.066
Proximity Sensors RFID NON CONTACT SWITCH

Proximity Sensors RFID NON CONTACT SWITCH

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 607.5988.066
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000000322-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Closed
View Details
EE-SX1035 Photomicrosensor (Transmissive) - EE-SX1035 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.2047 inch (5.2 mm)
View Details
3 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details