Pyromation Heat-Tracing RTD Assemblies with Wireless Cellular Transmitters SP03

Description
Heat-tracing RTDs with wireless cellular transmitters are made for use in systems that measure the surface temperature of process piping to prevent freeze-up, or to maintain a viscosity level so that the inner medium will continuously flow. They are offered in a variety of accuracies, sheath lengths and include a 3/4" Radius stainless steel mounting pad as listed below. These RTD assemblies are mounted to a wireless cellular transmitter, which is ideal for use in remote locations. The self-contained, battery-powered cellular transmitter utilizes LTE-M/NB-IoT technology to bring temperature data directly to the cloud. Data is transmitted over cellular networks using the MQTT/Sparkplug protocol directly to the SignalFire or customer Cloud, which can be accessed by PLC, computer, tablet or cellphone.
Request a Quote
Description
Heat-tracing RTDs with wireless cellular transmitters are made for use in systems that measure the surface temperature of process piping to prevent freeze-up, or to maintain a viscosity level so that the inner medium will continuously flow. They are offered in a variety of accuracies, sheath lengths and include a 3/4" Radius stainless steel mounting pad as listed below. These RTD assemblies are mounted to a wireless cellular transmitter, which is ideal for use in remote locations. The self-contained, battery-powered cellular transmitter utilizes LTE-M/NB-IoT technology to bring temperature data directly to the cloud. Data is transmitted over cellular networks using the MQTT/Sparkplug protocol directly to the SignalFire or customer Cloud, which can be accessed by PLC, computer, tablet or cellphone.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Heat-Tracing RTD Assemblies with Wireless Cellular Transmitters from Pyromation, Inc. are designed for monitoring the surface temperature of process piping to prevent freeze-up and maintain viscosity levels. These assemblies feature a self-contained, battery-powered cellular transmitter that utilizes LTE-M/NB-IoT technology for direct data transmission to the cloud. The data is sent over cellular networks using the MQTT/Sparkplug protocol, allowing access via PLC, computer, tablet, or cellphone. The assemblies are available with various design options, including different RTD tolerances and temperature ranges, sheath diameters, and mounting fittings. The product supports multiple subscription service options for cellular connectivity, making it suitable for remote temperature monitoring applications.

Datasheet Summary
Powered by GS/AI

Heat-Tracing RTD Assemblies with Wireless Cellular Transmitters from Pyromation, Inc. are designed for monitoring the surface temperature of process piping to prevent freeze-up and maintain viscosity levels. These assemblies feature a self-contained, battery-powered cellular transmitter that utilizes LTE-M/NB-IoT technology for direct data transmission to the cloud. The data is sent over cellular networks using the MQTT/Sparkplug protocol, allowing access via PLC, computer, tablet, or cellphone. The assemblies are available with various design options, including different RTD tolerances and temperature ranges, sheath diameters, and mounting fittings. The product supports multiple subscription service options for cellular connectivity, making it suitable for remote temperature monitoring applications.

Suppliers

Company
Product
Description
Supplier Links
Heat-Tracing RTD Assemblies with Wireless Cellular Transmitters - SP03 - Pyromation
Fort Wayne, IN, United States
Heat-Tracing RTD Assemblies with Wireless Cellular Transmitters
SP03
Heat-Tracing RTD Assemblies with Wireless Cellular Transmitters SP03
Heat-tracing RTDs with wireless cellular transmitters are made for use in systems that measure the surface temperature of process piping to prevent freeze-up, or to maintain a viscosity level so that the inner medium will continuously flow. They are offered in a variety of accuracies, sheath lengths and include a 3/4" Radius stainless steel mounting pad as listed below. These RTD assemblies are mounted to a wireless cellular transmitter, which is ideal for use in remote locations. The self-contained, battery-powered cellular transmitter utilizes LTE-M/NB-IoT technology to bring temperature data directly to the cloud. Data is transmitted over cellular networks using the MQTT/Sparkplug protocol directly to the SignalFire or customer Cloud, which can be accessed by PLC, computer, tablet or cellphone.

Heat-tracing RTDs with wireless cellular transmitters are made for use in systems that measure the surface temperature of process piping to prevent freeze-up, or to maintain a viscosity level so that the inner medium will continuously flow. They are offered in a variety of accuracies, sheath lengths and include a 3/4" Radius stainless steel mounting pad as listed below. These RTD assemblies are mounted to a wireless cellular transmitter, which is ideal for use in remote locations. The self-contained, battery-powered cellular transmitter utilizes LTE-M/NB-IoT technology to bring temperature data directly to the cloud. Data is transmitted over cellular networks using the MQTT/Sparkplug protocol directly to the SignalFire or customer Cloud, which can be accessed by PLC, computer, tablet or cellphone.

Supplier's Site Datasheet

Technical Specifications

  Pyromation
Product Category RTD Temperature Transmitters
Product Number SP03
Product Name Heat-Tracing RTD Assemblies with Wireless Cellular Transmitters
Reference Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Temperature Transmitter -  - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style) (optional feature); DIN Rail Mounting (optional feature)
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe (optional feature); Digital or Analog Display (optional feature)
View Details
Spring-Loaded RTD/Thermowell Assemblies with Wireless Cellular Transmitter - GP03 - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Reference Material Platinum
Reference Resistance 100 Ohms
View Details
Remote-Mount RTD Sensors with Wireless Cellular Transmitters - GP12 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details