ifm electronic gmbh Flow Controllers SL5101

Description
ifm electronic SL5101 Flow Controller
Request a Quote
Description
ifm electronic SL5101 Flow Controller
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SL5101 Airflow Monitor from ifm electronic gmbh is designed for reliable airflow monitoring in ventilation systems, particularly in building automation applications. It features a cylindrical design with a process connection diameter of 23 mm. The device operates on a voltage of 24 VDC and has a power consumption of 0.19 VA.

The monitor provides a relay output that is energized when airflow is detected, with a contact rating of 3 A at 30 VDC or 250 VAC. It has a measuring range of 100 to 1000 cm/s and a setting range of 100 to 400 cm/s, with a maximum temperature gradient of 3 K/min. The response time is specified at 3 seconds, and the power-on delay time is 60 seconds.

The SL5101 is suitable for ambient temperatures ranging from -10 to 50 °C and can withstand a maximum relative humidity of 100%. It is housed in a PBT casing with a titanium sensor surface, providing an IP65 protection rating. The device includes a function display with red and green LEDs and comes with a 2-meter PUR/PVC cable for electrical connection. The product is manufactured in Germany and has a mean time to failure (MTTF) of 1202 years.

Datasheet Summary
Powered by GS/AI

The SL5101 Airflow Monitor from ifm electronic gmbh is designed for reliable airflow monitoring in ventilation systems, particularly in building automation applications. It features a cylindrical design with a process connection diameter of 23 mm. The device operates on a voltage of 24 VDC and has a power consumption of 0.19 VA.

The monitor provides a relay output that is energized when airflow is detected, with a contact rating of 3 A at 30 VDC or 250 VAC. It has a measuring range of 100 to 1000 cm/s and a setting range of 100 to 400 cm/s, with a maximum temperature gradient of 3 K/min. The response time is specified at 3 seconds, and the power-on delay time is 60 seconds.

The SL5101 is suitable for ambient temperatures ranging from -10 to 50 °C and can withstand a maximum relative humidity of 100%. It is housed in a PBT casing with a titanium sensor surface, providing an IP65 protection rating. The device includes a function display with red and green LEDs and comes with a 2-meter PUR/PVC cable for electrical connection. The product is manufactured in Germany and has a mean time to failure (MTTF) of 1202 years.

Suppliers

Company
Product
Description
Supplier Links
Flow Controllers - 182988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Controllers
182988
Flow Controllers 182988
ifm electronic SL5101 Flow Controller

ifm electronic SL5101 Flow Controller

Supplier's Site
Flow Sensors - Industrial - 2330-SL5101-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SL5101-ND
Flow Sensors - Industrial 2330-SL5101-ND
SENSOR FLOW AIR 1~10 M/S

SENSOR FLOW AIR 1~10 M/S

Buy Now Datasheet
Airflow monitor ifm efector SL5101 -  - Automation24, Inc.
King of Prussia, PA, United States
Airflow monitor ifm efector SL5101
Airflow monitor ifm efector SL5101
The SL5101 compact flow monitor from ifm ensures the optimum air flow thanks to easy setting in a range from 100-1,000 cm/s via potentiometer. The immersion depth into the duct can be flexibly varied via the supplied mounting clamp. Titanium sensing faces ensure reliable operation, even with aggressive air, at a medium temperature from -10-50 °C. The SL5101 airflow monitor is available in the electrical design 24 V DC with a 2 m PUR/PVC connection cable. Typically the airflow monitor is used for airflow monitoring in ventilation systems and/or suction operations.

The SL5101 compact flow monitor from ifm ensures the optimum air flow thanks to easy setting in a range from 100-1,000 cm/s via potentiometer. The immersion depth into the duct can be flexibly varied via the supplied mounting clamp. Titanium sensing faces ensure reliable operation, even with aggressive air, at a medium temperature from -10-50 °C. The SL5101 airflow monitor is available in the electrical design 24 V DC with a 2 m PUR/PVC connection cable. Typically the airflow monitor is used for airflow monitoring in ventilation systems and/or suction operations.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Flow Meters Flow Meters Flow Meters
Product Number 182988 2330-SL5101-ND
Product Name Flow Controllers Flow Sensors - Industrial Airflow monitor ifm efector SL5101
Product Standards RoHS
Pipe Diameter 0.91 inch (23 mm)
Gas Volumetric Flow Rate 0.2119 to 2.12 SCFM (0.3602 to 3.6 m³/hr)
Operating Temperature 14 to 122 F (-10 to 50 C) 14 to 122 F (-10 to 50 C)
Process Media Type Gas Gas
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Mass Flow Sensor - FS7.4W - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Velocity Flow Meter
Operating Temperature -4 to 752 F (-20 to 400 C)
View Details
Flow sensors & Level sensors - Flow sensors thermal - V3D air velocity sensor - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 0.0011 to 0.1413 SCFM (0.0018 to 0.2401 m³/hr)
Accuracy 5 ±%
View Details
Flow Sensors - Industrial - 2171-SOPA-CM1H-R1-HQ6-PNLK-VB-M12-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Gas
View Details
M335 And M350 Flowmeter 2 - 630247030 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 4.00 inch (102 mm)
Operating Pressure 145 psi (102 m H2O)
View Details