The FLATREG MFC is a compact thermal MEMS mass flow controller for precise gas flow control in bioreactors, medical devices, and industrial applications. The 40M0401CJ1811 311000 variant is a manifold-mounted model with a 0-40 L/min flow range, operating at up to 7 barg inlet pressure. It features an analog 0-5 V DC output and RS485 digital communication, a JST BM06B-GHS-TBT connector, and FPM seals compliant with USP Class VI. It operates from +10 to +50°C with a thermal drift of ±0.004% of full scale per °C and ±0.04% of reading per °C, a response time as fast as 100 ms, and an accuracy of ±0.2% of full scale at 7 barg. The device weighs 205 g and requires 24 V DC ±10%. It is calibrated for air under standard conditions and has a dynamic range of 500:1.
True Gas Flow Control made accessible. Designed for OEMs.
The FLATREG MFC delivers precise, stable mass flow control in a compact and cost-efficient design, letting OEMs skip the complexity of custom development, reduce design cycle time, and deliver more reliable instruments at lower cost.
| IMI Life Science | |
|---|---|
| Product Category | Flow Meters |
| Product Number | 40M0401CJ1811 311000 |
| Product Name | FLATREG MFC |
| Meter Type | Mass Flow Meter |