Encoder Products Company Incremental Rotary Encoder Model 702 Accu-Coder ®

Description
The Model 702 Size 20 Accu-Coder® is a heavy duty, extremely rugged, reliable, yet compact industry standard 2" diameter encoder, designed for harsh factory and plant floor environments. The double-shielded ball bearings are rated at 80 lb maximum axial and radial shaft loading to ensure a long operating life. Made to withstand the harsh effects of the real world, both the flange and servo models offer IP67 seals with the optional heavy duty shaft seal. With a variety of mounting options in both the flange and servo models, the Model 702 is ideal for both new applications and replacements.
Request a Quote
Description
The Model 702 Size 20 Accu-Coder® is a heavy duty, extremely rugged, reliable, yet compact industry standard 2" diameter encoder, designed for harsh factory and plant floor environments. The double-shielded ball bearings are rated at 80 lb maximum axial and radial shaft loading to ensure a long operating life. Made to withstand the harsh effects of the real world, both the flange and servo models offer IP67 seals with the optional heavy duty shaft seal. With a variety of mounting options in both the flange and servo models, the Model 702 is ideal for both new applications and replacements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 702 is a 2-inch diameter incremental shaft encoder designed for harsh industrial environments, available in flange and servo mounting configurations. It features double-shielded ball bearings rated for up to 80 lb maximum axial and radial shaft loading, and offers IP67 sealing with an optional heavy-duty shaft seal. The encoder supports resolutions up to 30,000 CPR and operates with input voltages from 4.75 to 28 VDC, depending on temperature. Maximum output frequency is 1 MHz, with output types including open collector, pull-up, push-pull, and line driver. It meets electrical noise immunity standards including BS EN61000-4-2, IEC801-3, and BS EN61000-4-4. The device is rated for operating temperatures from -40°C to 100°C, with a maximum shaft speed of 8,000 RPM, and has a weight of 11 oz typical.

Datasheet Summary
Powered by GS/AI

The Model 702 is a 2-inch diameter incremental shaft encoder designed for harsh industrial environments, available in flange and servo mounting configurations. It features double-shielded ball bearings rated for up to 80 lb maximum axial and radial shaft loading, and offers IP67 sealing with an optional heavy-duty shaft seal. The encoder supports resolutions up to 30,000 CPR and operates with input voltages from 4.75 to 28 VDC, depending on temperature. Maximum output frequency is 1 MHz, with output types including open collector, pull-up, push-pull, and line driver. It meets electrical noise immunity standards including BS EN61000-4-2, IEC801-3, and BS EN61000-4-4. The device is rated for operating temperatures from -40°C to 100°C, with a maximum shaft speed of 8,000 RPM, and has a weight of 11 oz typical.

Suppliers

Company
Product
Description
Supplier Links
Incremental Rotary Encoder - Model 702 Accu-Coder ® - Encoder Products Company
Sagle, ID, USA
Incremental Rotary Encoder
Model 702 Accu-Coder ®
Incremental Rotary Encoder Model 702 Accu-Coder ®
The Model 702 Size 20 Accu-Coder® is a heavy duty, extremely rugged, reliable, yet compact industry standard 2" diameter encoder, designed for harsh factory and plant floor environments. The double-shielded ball bearings are rated at 80 lb maximum axial and radial shaft loading to ensure a long operating life. Made to withstand the harsh effects of the real world, both the flange and servo models offer IP67 seals with the optional heavy duty shaft seal. With a variety of mounting options in both the flange and servo models, the Model 702 is ideal for both new applications and replacements.

The Model 702 Size 20 Accu-Coder® is a heavy duty, extremely rugged, reliable, yet compact industry standard 2" diameter encoder, designed for harsh factory and plant floor environments. The double-shielded ball bearings are rated at 80 lb maximum axial and radial shaft loading to ensure a long operating life. Made to withstand the harsh effects of the real world, both the flange and servo models offer IP67 seals with the optional heavy duty shaft seal. With a variety of mounting options in both the flange and servo models, the Model 702 is ideal for both new applications and replacements.

Supplier's Site Datasheet

Technical Specifications

  Encoder Products Company
Product Category Rotary Encoders
Product Number Model 702 Accu-Coder ®
Product Name Incremental Rotary Encoder
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model DR686 Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 1024 to 2048 (counts/revolution)
View Details
Incremental Rotary Encoder - Model 702 Motor Mount Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
Shaft Speed 7500 rpm
View Details
Encoder/Resolver - 99648206 - Radwell International
Specs
Encoder Type Incremental
View Details
Encoder/Resolver - 150224343 - Radwell International
Specs
Encoder Type Incremental
View Details