Tecmark Corporation Pressure Switch TBS 3000

Description
Series TBS3000 fixed set point pressure switches and VTBS3000 f ixed set point vacuum switches convert a pressure signal to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical circuit based on a predetermined pressure set point. Fixed set point style switches are widely used where basic on/off switching is required. The nonadjustable fixed set point feature provides excellent tamper-proof protection. Several standard fixed set points are available ranging from ¾ PSI to 2 ½ PSI (5.17kPa to 17.24 kPa) on positive pressure and -0.8 PSI to -5 PSI (-5.51kPa to -34.47kPa) on negative pressure. Series TBS3000 and VTBS3000 switches provide control stability through wide variable temperature and humidity conditions and assure uninterrupted service under extreme shock and vibration. As with all Tecmark® products, these switches provide superior performance and 100,000 cycle life under full mechanical, electrical and thermal loads.
Request a Quote Datasheet
Description
Series TBS3000 fixed set point pressure switches and VTBS3000 f ixed set point vacuum switches convert a pressure signal to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical circuit based on a predetermined pressure set point. Fixed set point style switches are widely used where basic on/off switching is required. The nonadjustable fixed set point feature provides excellent tamper-proof protection. Several standard fixed set points are available ranging from ¾ PSI to 2 ½ PSI (5.17kPa to 17.24 kPa) on positive pressure and -0.8 PSI to -5 PSI (-5.51kPa to -34.47kPa) on negative pressure. Series TBS3000 and VTBS3000 switches provide control stability through wide variable temperature and humidity conditions and assure uninterrupted service under extreme shock and vibration. As with all Tecmark® products, these switches provide superior performance and 100,000 cycle life under full mechanical, electrical and thermal loads.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Switch - TBS 3000 - Tecmark Corporation
Mentor, OH, United States
Pressure Switch
TBS 3000
Pressure Switch TBS 3000
Series TBS3000 fixed set point pressure switches and VTBS3000 f ixed set point vacuum switches convert a pressure signal to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical circuit based on a predetermined pressure set point. Fixed set point style switches are widely used where basic on/off switching is required. The nonadjustable fixed set point feature provides excellent tamper-proof protection. Several standard fixed set points are available ranging from ¾ PSI to 2 ½ PSI (5.17kPa to 17.24 kPa) on positive pressure and -0.8 PSI to -5 PSI (-5.51kPa to -34.47kPa) on negative pressure. Series TBS3000 and VTBS3000 switches provide control stability through wide variable temperature and humidity conditions and assure uninterrupted service under extreme shock and vibration. As with all Tecmark® products, these switches provide superior performance and 100,000 cycle life under full mechanical, electrical and thermal loads.

Series TBS3000 fixed set point pressure switches and VTBS3000 f ixed set point vacuum switches convert a pressure signal to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical circuit based on a predetermined pressure set point. Fixed set point style switches are widely used where basic on/off switching is required. The nonadjustable fixed set point feature provides excellent tamper-proof protection. Several standard fixed set points are available ranging from ¾ PSI to 2 ½ PSI (5.17kPa to 17.24 kPa) on positive pressure and -0.8 PSI to -5 PSI (-5.51kPa to -34.47kPa) on negative pressure. Series TBS3000 and VTBS3000 switches provide control stability through wide variable temperature and humidity conditions and assure uninterrupted service under extreme shock and vibration. As with all Tecmark® products, these switches provide superior performance and 100,000 cycle life under full mechanical, electrical and thermal loads.

Supplier's Site Datasheet

Technical Specifications

  Tecmark Corporation
Product Category Pressure Switches
Product Number TBS 3000
Product Name Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
Operating Temperature 70 to 160 F (21 to 71 C)
Tech Electro-mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - GFS 3400 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Pressure Switch - 4000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Pressure Switch - 3000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Pressure Switch - GFS4400 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details