Tecmark Corporation Pressure Switch 3900

Description
Series 3900 pressure switches are widely used in pilot duty applications and incorporate field adjustable set points and internal switch contacts. These switches convert a pressure signal to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical circuit based on a predetermined pressure set point. The Series 3900 feature a compact size and a cost effective, combination terminal design which allows electrical connection with either 1/4" quick connect or #8 screw terminals. Pressure ranges as low as 6" Water Column (W.C.)* up to 5 PSI are available (1.5 kPa to 34.5 kPa). Series 3900 switches assure control stability through wide temperature and humidity conditions. As with all Tecmark® products, Series 3900 switches provide superior performance and uninterrupted service, even under extreme shock and vibration.
Request a Quote Datasheet
Description
Series 3900 pressure switches are widely used in pilot duty applications and incorporate field adjustable set points and internal switch contacts. These switches convert a pressure signal to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical circuit based on a predetermined pressure set point. The Series 3900 feature a compact size and a cost effective, combination terminal design which allows electrical connection with either 1/4" quick connect or #8 screw terminals. Pressure ranges as low as 6" Water Column (W.C.)* up to 5 PSI are available (1.5 kPa to 34.5 kPa). Series 3900 switches assure control stability through wide temperature and humidity conditions. As with all Tecmark® products, Series 3900 switches provide superior performance and uninterrupted service, even under extreme shock and vibration.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Switch - 3900 - Tecmark Corporation
Mentor, OH, United States
Pressure Switch
3900
Pressure Switch 3900
Series 3900 pressure switches are widely used in pilot duty applications and incorporate field adjustable set points and internal switch contacts. These switches convert a pressure signal to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical circuit based on a predetermined pressure set point. The Series 3900 feature a compact size and a cost effective, combination terminal design which allows electrical connection with either 1/4" quick connect or #8 screw terminals. Pressure ranges as low as 6" Water Column (W.C.)* up to 5 PSI are available (1.5 kPa to 34.5 kPa). Series 3900 switches assure control stability through wide temperature and humidity conditions. As with all Tecmark® products, Series 3900 switches provide superior performance and uninterrupted service, even under extreme shock and vibration.

Series 3900 pressure switches are widely used in pilot duty applications and incorporate field adjustable set points and internal switch contacts. These switches convert a pressure signal to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical circuit based on a predetermined pressure set point. The Series 3900 feature a compact size and a cost effective, combination terminal design which allows electrical connection with either 1/4" quick connect or #8 screw terminals. Pressure ranges as low as 6" Water Column (W.C.)* up to 5 PSI are available (1.5 kPa to 34.5 kPa). Series 3900 switches assure control stability through wide temperature and humidity conditions. As with all Tecmark® products, Series 3900 switches provide superior performance and uninterrupted service, even under extreme shock and vibration.

Supplier's Site Datasheet

Technical Specifications

  Tecmark Corporation
Product Category Pressure Switches
Product Number 3900
Product Name Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 0.2176 to 5 psi (0.1531 to 3.52 m H2O)
Operating Temperature 32 to 190 F (0 to 88 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - TBS 3000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Pressure Switch - 3000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Pressure Switch - GFS 3400 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Pressure Switch - 4000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details