Ametek Solartron Metrology Displacement Transducer S-Series

Description
<0.2% Linearity Analogue, DC and 4-20mA versions 19 mm diameter stainless steel body IP65 and IP67 option •Excellent measuring range for the body length Multiple output options with integrated electronics Large bore to core clearance for ease of installation Excellent magnetic shielding Wide range of signal conditioning and instrumentation Absolute Positioning The S Series of LVDT Displacement Transducers is the culmination of many years' experience gained from Solartron Metrology's highly successful Mach One range plus careful note of market feedback. The Stainless steel body with improved sealing options of IP65 or IP67, coupled with new polymer guides with rigid carriers, ensure that the transducers keep working accurately and reliably, especially in wet or corrosive conditions. An unusually large bore to core clearance is maintained throughout the range, even on transducers fitted with onboard signal conditioning, enabling easier installation and making the assembly more forgiving of misalignment.
Request a Quote
Description
<0.2% Linearity Analogue, DC and 4-20mA versions 19 mm diameter stainless steel body IP65 and IP67 option •Excellent measuring range for the body length Multiple output options with integrated electronics Large bore to core clearance for ease of installation Excellent magnetic shielding Wide range of signal conditioning and instrumentation Absolute Positioning The S Series of LVDT Displacement Transducers is the culmination of many years' experience gained from Solartron Metrology's highly successful Mach One range plus careful note of market feedback. The Stainless steel body with improved sealing options of IP65 or IP67, coupled with new polymer guides with rigid carriers, ensure that the transducers keep working accurately and reliably, especially in wet or corrosive conditions. An unusually large bore to core clearance is maintained throughout the range, even on transducers fitted with onboard signal conditioning, enabling easier installation and making the assembly more forgiving of misalignment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Displacement Transducer - S-Series - Ametek Solartron Metrology
Gastonia, NC, United States
Displacement Transducer
S-Series
Displacement Transducer S-Series
<0.2% Linearity Analogue, DC and 4-20mA versions 19 mm diameter stainless steel body IP65 and IP67 option •Excellent measuring range for the body length Multiple output options with integrated electronics Large bore to core clearance for ease of installation Excellent magnetic shielding Wide range of signal conditioning and instrumentation Absolute Positioning The S Series of LVDT Displacement Transducers is the culmination of many years' experience gained from Solartron Metrology's highly successful Mach One range plus careful note of market feedback. The Stainless steel body with improved sealing options of IP65 or IP67, coupled with new polymer guides with rigid carriers, ensure that the transducers keep working accurately and reliably, especially in wet or corrosive conditions. An unusually large bore to core clearance is maintained throughout the range, even on transducers fitted with onboard signal conditioning, enabling easier installation and making the assembly more forgiving of misalignment.
  • <0.2% Linearity
  • Analogue, DC and 4-20mA versions
  • 19 mm diameter stainless steel body
  • IP65 and IP67 option •Excellent measuring range for the body length
  • Multiple output options with integrated electronics
  • Large bore to core clearance for ease of installation
  • Excellent magnetic shielding
  • Wide range of signal conditioning and instrumentation
  • Absolute Positioning

The S Series of LVDT Displacement Transducers is the culmination of many years' experience gained from Solartron Metrology's highly successful Mach One range plus careful note of market feedback.
The Stainless steel body with improved sealing options of IP65 or IP67, coupled with new polymer guides with rigid carriers, ensure that the transducers keep working accurately and reliably, especially in wet or corrosive conditions.

An unusually large bore to core clearance is maintained throughout the range, even on transducers fitted with onboard signal conditioning, enabling easier installation and making the assembly more forgiving of misalignment.

Supplier's Site

Technical Specifications

  Ametek Solartron Metrology
Product Category Linear Position Sensors
Product Number S-Series
Product Name Displacement Transducer
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

DC Miniature Displacement Transducer - DFg - Ametek Solartron Metrology
Specs
Sensor Technology LVDT Linear Position Sensor
Measurement Range 0.0787 to 0.3937 inch (2 to 10 mm)
Linearity 0.3000 ±% Full Scale
View Details
Displacement Linear Variable Digital Transformer - OP Optimum - Ametek Solartron Metrology
Specs
Sensor Technology LVDT Linear Position Sensor
Measurement Range 0.0591 to 1.97 inch (1.5 to 50 mm)
Linearity 0.2500 ±% Full Scale
View Details
DC Miniature Displacement Transducer - DFg - Ametek Solartron Metrology
Specs
Sensor Technology LVDT Linear Position Sensor
Measurement Range 0.0787 to 0.3937 inch (2 to 10 mm)
Linearity 0.3000 ±% Full Scale
View Details
Linear Variable Digital Transformer - G-Type - Ametek Solartron Metrology
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0394 to 0.3937 inch (1 to 10 mm)
View Details