SICK Proximity Sensors 1040936

Description
SICK IME18-05BPSZW2S
Request a Quote Datasheet
Description
SICK IME18-05BPSZW2S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2093538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093538
Proximity Sensors 2093538
SICK IME18-05BPSZW2S

SICK IME18-05BPSZW2S

Supplier's Site
Proximity Sensors - Industrial - 1882-1040936-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1040936-ND
Proximity Sensors - Industrial 1882-1040936-ND
SENSOR PROX INDUCTIVE 5MM CYLIND

SENSOR PROX INDUCTIVE 5MM CYLIND

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2093538 1882-1040936-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 2066168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity Sensors - Industrial - 1882-1040792-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers