Festo Corporation
Displacement encoder
MLO-POT-150-LWG
Description
Connecting rod potentiometer
Absolute measurement with high resolution
Long service life
IP65 Rating
Plug-in connections
-
Festo Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Connecting rod potentiometer
Absolute measurement with high resolution
Long service life
IP65 Rating
Plug-in connections
Request a Quote
Email Supplier
Datasheet
Suppliers
Connecting rod potentiometer
Absolute measurement with high resolution
Long service life
IP65 Rating
Plug-in connections
- Connecting rod potentiometer
- Absolute measurement with high resolution
- Long service life
- IP65 Rating
- Plug-in connections
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
Linear Position Sensors |
|
Product Number
|
MLO-POT-150-LWG |
2171-MLO-POT-150-LWG-ND |
|
Product Name
|
Displacement encoder |
Angle, Linear Position Measuring |
|
Linearity
|
0.0800 ±% Full Scale
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 158 F (-40 to 70 C)
View Details
Sensor Technology
Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Sampling Frequency
0.1250 kHz
Operating Temperature
-4 to 158 F (-20 to 70 C)
View Details
2 suppliers
Linearity
0.0500 ±% Full Scale
Resolution
0.0100 mm (3.94E-4 inches)
Linear Encoder Speed
10000 mm/sec (23622 in/min)
View Details
2 suppliers
Sensor Technology
Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Sampling Frequency
0.1250 kHz
Operating Temperature
-4 to 158 F (-20 to 70 C)
View Details
2 suppliers