Sensata Technologies Angle, Linear Position Measuring 9806R5KL2.0

Description
Resistive Sensor Linear, Rotary Position Round Shaft Connector
Request a Quote Datasheet
Description
Resistive Sensor Linear, Rotary Position Round Shaft Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 1724-1255-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1724-1255-ND
Angle, Linear Position Measuring 1724-1255-ND
Resistive Sensor Linear, Rotary Position Round Shaft Connector

Resistive Sensor Linear, Rotary Position Round Shaft Connector

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 9806R5KL2.0 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
9806R5KL2.0
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 9806R5KL2.0
SENSOR ROTARY 120DEG CONNECTOR

SENSOR ROTARY 120DEG CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 1724-1255-ND 9806R5KL2.0
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -40 to 275 F (-40 to 135 C) -40 to 275 F (-40 to 135 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 285144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Hall Effect Position Sensor
Power Requirements DC Powered
Diameter 0.9449 inch (24 mm)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Specs
Sensor Technology LVDT Linear Position Sensor
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details