ifm efector inc. Proximity Sensors IF5493

Description
ifm electronic IF5493
Request a Quote Datasheet
Description
ifm electronic IF5493
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162960
Proximity Sensors 162960
ifm electronic IF5493

ifm electronic IF5493

Supplier's Site
Proximity Sensors - Industrial - 2330-IF5493-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IF5493-ND
Proximity Sensors - Industrial 2330-IF5493-ND
INDUCTIVE SENSOR,M12,L=60MM,RA NG

INDUCTIVE SENSOR,M12,L=60MM,RANG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 162960 2330-IF5493-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.36 inch (60 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-IEC203-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
View Details
Block Sensors - 9807-0900 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (39.88 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2066138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details