Hypersen Technologies Co., Ltd. ToF Ranging Sensor HPS-166C-L

Description
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m. It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.
Request a Quote
Description
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m. It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HPS-166C-L is a high-performance Time-of-Flight (ToF) infrared ranging sensor designed for precise distance measurement up to 40 meters, particularly effective on white targets. Weighing only 6.8 grams, it features an optimized optical lens design that enhances measurement accuracy regardless of the target's color and reflectivity. The sensor integrates a high-power 850nm VCSEL emitter or infrared LED, along with a high-sensitivity photodiode receiver, which improves its ability to operate in varying ambient light conditions. This sensor is equipped with advanced embedded data processing and filtering algorithms, ensuring stable and real-time output. It supports a self-adaptive output frequency ranging from 6 to 54 Hz, adjusting based on the intensity of the reflected signal to maintain measurement reliability. The HPS-166C-L is housed in an IP67-rated ABS waterproof casing, making it suitable for outdoor applications in various environments. Its applications include industrial positioning, UAV altitude holding, and obstacle avoidance in autonomous vehicles.

Datasheet Summary
Powered by GS/AI

The HPS-166C-L is a high-performance Time-of-Flight (ToF) infrared ranging sensor designed for precise distance measurement up to 40 meters, particularly effective on white targets. Weighing only 6.8 grams, it features an optimized optical lens design that enhances measurement accuracy regardless of the target's color and reflectivity. The sensor integrates a high-power 850nm VCSEL emitter or infrared LED, along with a high-sensitivity photodiode receiver, which improves its ability to operate in varying ambient light conditions. This sensor is equipped with advanced embedded data processing and filtering algorithms, ensuring stable and real-time output. It supports a self-adaptive output frequency ranging from 6 to 54 Hz, adjusting based on the intensity of the reflected signal to maintain measurement reliability. The HPS-166C-L is housed in an IP67-rated ABS waterproof casing, making it suitable for outdoor applications in various environments. Its applications include industrial positioning, UAV altitude holding, and obstacle avoidance in autonomous vehicles.

Suppliers

Company
Product
Description
Supplier Links
ToF Ranging Sensor - HPS-166C-L - Hypersen Technologies Co., Ltd.
Baoan Dist., Shenzhen, China
ToF Ranging Sensor
HPS-166C-L
ToF Ranging Sensor HPS-166C-L
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m. It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.

This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m.
It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.

Supplier's Site Datasheet
ToF Ranging Sensor - HPS-166C-L - Hypersen Technologies Co., Ltd.
Baoan Dist., Shenzhen, China
ToF Ranging Sensor
HPS-166C-L
ToF Ranging Sensor HPS-166C-L
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m. It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.

This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m.
It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.

Supplier's Site Datasheet
ToF Ranging Sensor - HPS-166C-L - Hypersen Technologies Co., Ltd.
Baoan Dist., Shenzhen, China
ToF Ranging Sensor
HPS-166C-L
ToF Ranging Sensor HPS-166C-L
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m. It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.

This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m.
It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV, drone's altitude holding and so on.

Supplier's Site Datasheet

Technical Specifications

  Hypersen Technologies Co., Ltd. Hypersen Technologies Co., Ltd. Hypersen Technologies Co., Ltd.
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number HPS-166C-L HPS-166C-L HPS-166C-L
Product Name ToF Ranging Sensor ToF Ranging Sensor ToF Ranging Sensor
Sensor Technology Time of Flight Optical Position Sensor Time of Flight Optical Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

ToF Ranging Sensor - HPS-167S-L - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Sensor Technology Time of Flight Optical Position Sensor
Operating Temperature 14 to 131 F (-10 to 55 C)
Interface Serial
View Details
Chromatic Confocal Sensor-Sensor Head - HPS-CFL094 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0472 inch (1.2 mm)
Repeatability 0.0039 mils (0.1000 µm)
View Details
ToF Ranging Sensor - HPS-167C-L - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details
Chromatic Confocal Sensor-Sensor Head - HPS-CFL054 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0417 inch (1.06 mm)
Repeatability 0.0102 mils (0.2600 µm)
View Details