SICK Proximity Sensors 1040735

Description
SICK IME12-02BPOZC0K
Request a Quote
Description
SICK IME12-02BPOZC0K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2093433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093433
Proximity Sensors 2093433
SICK IME12-02BPOZC0K

SICK IME12-02BPOZC0K

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2093433
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 1259889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Proximity Sensors - Industrial - 1882-1071858-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details