Aratas America LLC EE-SX384/EE-SX484 Photomicrosensor (Transmissive) EE-SX484

Description
Slot/Terminal Type (Slot Width: 3.5 mm) Photo IC output (Two types available: Dark-ON (EE-SX384)/Light-ON (EE-SX484)) For use with power supply voltage of 4.5 to 16 VDC Directly connectable to C-MOS
Request a Quote Datasheet
Description
Slot/Terminal Type (Slot Width: 3.5 mm) Photo IC output (Two types available: Dark-ON (EE-SX384)/Light-ON (EE-SX484)) For use with power supply voltage of 4.5 to 16 VDC Directly connectable to C-MOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE-SX384/EE-SX484 Photomicrosensor (Transmissive) - EE-SX484 - Aratas America LLC
Hoffman Estates, IL, United States
EE-SX384/EE-SX484 Photomicrosensor (Transmissive)
EE-SX484
EE-SX384/EE-SX484 Photomicrosensor (Transmissive) EE-SX484
Slot/Terminal Type (Slot Width: 3.5 mm) Photo IC output (Two types available: Dark-ON (EE-SX384)/Light-ON (EE-SX484)) For use with power supply voltage of 4.5 to 16 VDC Directly connectable to C-MOS

Slot/Terminal Type (Slot Width: 3.5 mm)

  • Photo IC output (Two types available: Dark-ON (EE-SX384)/Light-ON (EE-SX484))
  • For use with power supply voltage of 4.5 to 16 VDC
  • Directly connectable to C-MOS
Supplier's Site Datasheet
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output - EE-SX484 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
EE-SX484
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output EE-SX484
SENSOR OPTICAL 3.5MM PCB MOUNT

SENSOR OPTICAL 3.5MM PCB MOUNT

Supplier's Site

Technical Specifications

  Aratas America LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Photoelectric Sensors Proximity Sensors
Product Number EE-SX484 EE-SX484
Product Name EE-SX384/EE-SX484 Photomicrosensor (Transmissive) Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Operation Distance 0.1378 inch (3.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX3350 - Aratas America LLC
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers
EE-SX461-P11 EE-1005 Photomicrosensor (Transmissive) - EE-SX461-P11 - Aratas America LLC
Specs
Operation Distance 0.5906 inch (15 mm)
View Details
5 suppliers