Micro-Epsilon Group High performance sensor system with integrated controller confocalDT IFD2415-1 Ethernet

Description
High-performance confocal chromatic sensor system with integrated controller, IP65 housing and up to 25 kHz measuring rate for high-precision distance, thickness and multilayer measurements.
Request a Quote Datasheet
Description
High-performance confocal chromatic sensor system with integrated controller, IP65 housing and up to 25 kHz measuring rate for high-precision distance, thickness and multilayer measurements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High performance sensor system with integrated controller - confocalDT IFD2415-1 Ethernet - Micro-Epsilon Group
Ortenburg, Germany
High performance sensor system with integrated controller
confocalDT IFD2415-1 Ethernet
High performance sensor system with integrated controller confocalDT IFD2415-1 Ethernet
High-performance confocal chromatic sensor system with integrated controller, IP65 housing and up to 25 kHz measuring rate for high-precision distance, thickness and multilayer measurements.

High-performance confocal chromatic sensor system with integrated controller, IP65 housing and up to 25 kHz measuring rate for high-precision distance, thickness and multilayer measurements.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Fiber Optic Proximity Sensors
Product Number confocalDT IFD2415-1 Ethernet
Product Name High performance sensor system with integrated controller
Body Shape Rectangular
Operation Distance 0.3937 to 0.4331 inch (10 to 11 mm)
Operating Temperature 41 to 122 F (5 to 50 C)
Optical Technology Type Convergent
Fiber Optic Glass; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Confocal hybrid sensor - confocalDT IFS2403-1.5 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.3150 to 0.3740 inch (8 to 9.5 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Controller with Current Output - optoCONTROL CLS1000-AI-NPN-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operating Temperature 23 to 131 F (-5 to 55 C)
Beam Type Infrared
View Details
Controller with Antivalence Function - optoCONTROL CLS1000-QN-PNP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operating Temperature 23 to 131 F (-5 to 55 C)
Beam Type Infrared
View Details
Transmission Sensor for Transparent/Translucent Objects - optoCONTROL CFS3-A20 - Micro-Epsilon Group
Specs
Operation Distance 0.0394 to 66.93 inch (1 to 1700 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
Optical Technology Type Through Beam
View Details