Novotechnik U.S., Inc. Linear Rod Type KL Series

Description
Novotechnik linear rod type position sensors are available in stroke lengths from 10 to 900 mm. They have high tolerance to adverse environmental conditions and provide long operating life, with various features, to meet the requirements of most any position sensor application.
Request a Quote
Description
Novotechnik linear rod type position sensors are available in stroke lengths from 10 to 900 mm. They have high tolerance to adverse environmental conditions and provide long operating life, with various features, to meet the requirements of most any position sensor application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KL Series are linear rod type position transducers designed for space-constrained measuring applications, with a housing width of 13 mm. They feature a conductive plastic resistance element, a precious metal multi-finger wiper, and a 1 m PUR cable for electrical connections. The series supports travel distances of 10 to 100 mm, with resistance values of 1 kΩ or 5 kΩ, a resistance tolerance of ±20%, and independent linearity up to ±0.25%. Repeatability is 0.05 mm, and maximum wiper current is limited to 1 µA under normal operation. The devices operate from -25°C to +75°C, withstand 10 × 10⁶ movements, and meet IP65 protection. Radial shaft loading is limited to 1 N, with a maximum actuating force of 3 N and a speed limit of 0.1 m/s. Mounted via two M2 screws, weights range from 19 to 42 g depending on stroke length.

Datasheet Summary
Powered by GS/AI

The KL Series are linear rod type position transducers designed for space-constrained measuring applications, with a housing width of 13 mm. They feature a conductive plastic resistance element, a precious metal multi-finger wiper, and a 1 m PUR cable for electrical connections. The series supports travel distances of 10 to 100 mm, with resistance values of 1 kΩ or 5 kΩ, a resistance tolerance of ±20%, and independent linearity up to ±0.25%. Repeatability is 0.05 mm, and maximum wiper current is limited to 1 µA under normal operation. The devices operate from -25°C to +75°C, withstand 10 × 10⁶ movements, and meet IP65 protection. Radial shaft loading is limited to 1 N, with a maximum actuating force of 3 N and a speed limit of 0.1 m/s. Mounted via two M2 screws, weights range from 19 to 42 g depending on stroke length.

Suppliers

Company
Product
Description
Supplier Links
Linear Rod Type - KL Series - Novotechnik U.S., Inc.
Southborough, MA, United States
Linear Rod Type
KL Series
Linear Rod Type KL Series
Novotechnik linear rod type position sensors are available in stroke lengths from 10 to 900 mm. They have high tolerance to adverse environmental conditions and provide long operating life, with various features, to meet the requirements of most any position sensor application.

Novotechnik linear rod type position sensors are available in stroke lengths from 10 to 900 mm. They have high tolerance to adverse environmental conditions and provide long operating life, with various features, to meet the requirements of most any position sensor application.

Supplier's Site Datasheet

Technical Specifications

  Novotechnik U.S., Inc.
Product Category Linear Position Sensors
Product Number KL Series
Product Name Linear Rod Type
Sensor Technology Linear Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Linear In Cylinder - TH1 SERIES - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 167 inch (50 to 4250 mm)
Output Voltage; Current
View Details
Linear Rod Type - LS1 Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 7.87 inch (25 to 200 mm)
Output Voltage; Current
View Details
Linear Rod Type - LS1 Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 7.87 inch (25 to 200 mm)
Output Voltage; Current
View Details
Linear Rod Series with Return Spring - KL Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 1.97 inch (10 to 50 mm)
Output Voltage
View Details