Aratas America LLC EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive) EE-SX4096-W11

Description
Slot/Pre-wired Type Horizontal aperture Photo IC output (Two types available: Dark-ON (EE-SX3096-W11)/Ligh t-ON (EE-SX4096-W11)) For use with power supply voltage of 4.5 to 16 VDC Directly connectable to C-MOS Featuring enhanced maintainability thanks to a removable dedicated connector Mounted with M3 screws Wire length 610 mm min. (AWG28) Enhanced reliability thanks to solder-less lead wire installation
Request a Quote Datasheet
Description
Slot/Pre-wired Type Horizontal aperture Photo IC output (Two types available: Dark-ON (EE-SX3096-W11)/Ligh t-ON (EE-SX4096-W11)) For use with power supply voltage of 4.5 to 16 VDC Directly connectable to C-MOS Featuring enhanced maintainability thanks to a removable dedicated connector Mounted with M3 screws Wire length 610 mm min. (AWG28) Enhanced reliability thanks to solder-less lead wire installation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive) - EE-SX4096-W11 - Aratas America LLC
Hoffman Estates, IL, United States
EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive)
EE-SX4096-W11
EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive) EE-SX4096-W11
Slot/Pre-wired Type Horizontal aperture Photo IC output (Two types available: Dark-ON (EE-SX3096-W11)/Ligh t-ON (EE-SX4096-W11)) For use with power supply voltage of 4.5 to 16 VDC Directly connectable to C-MOS Featuring enhanced maintainability thanks to a removable dedicated connector Mounted with M3 screws Wire length 610 mm min. (AWG28) Enhanced reliability thanks to solder-less lead wire installation

Slot/Pre-wired Type

  • Horizontal aperture
  • Photo IC output (Two types available: Dark-ON (EE-SX3096-W11)/Light-ON (EE-SX4096-W11))
  • For use with power supply voltage of 4.5 to 16 VDC
  • Directly connectable to C-MOS
  • Featuring enhanced maintainability thanks to a removable dedicated connector
  • Mounted with M3 screws
  • Wire length 610 mm min. (AWG28)
  • Enhanced reliability thanks to solder-less lead wire installation
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category Photoelectric Sensors
Product Number EE-SX4096-W11
Product Name EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive)
Operation Distance 0.1339 inch (3.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3088/EE-SX4088 Photomicrosensor (Transmissive) - EE-SX3088 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
EE-SX4330 Photomicrosensor (Transmissive) - EE-SX4330 - Aratas America LLC
Specs
Operation Distance 0.1181 inch (3 mm)
View Details
2 suppliers