Locon Sensor Systems, Inc. High Temperature Inductive Proximity Sensors IN10 and IN10 EXT Series

Description
Analog Inductive Proximity Sensors LOCON your reliable choice for high quality inductive sensors With short circuit and overload protections built in, these sensors are built to last. With additional load resistance and reverse polarity prevention features, and backed by Locon’s quality assurance guarantee, you will be assured these devices will work within spec, even in harsh environments. Our sensors are also designed with a protection rating (DIN 40 050) of IP67, great for most industrial purposes.
Request a Quote
Description
Analog Inductive Proximity Sensors LOCON your reliable choice for high quality inductive sensors With short circuit and overload protections built in, these sensors are built to last. With additional load resistance and reverse polarity prevention features, and backed by Locon’s quality assurance guarantee, you will be assured these devices will work within spec, even in harsh environments. Our sensors are also designed with a protection rating (DIN 40 050) of IP67, great for most industrial purposes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The High Temperature Inductive Proximity Sensors from Locon Sensor Systems, Inc. are designed for demanding industrial applications. Specifically, the IN10 and IN10 EXT Series sensors feature a sensing distance of 2 mm and operate within a supply voltage range of 10-35 VDC. They can handle load currents of up to 120 mA at temperatures up to 140 ¬8C, with a maximum switching frequency of 800 Hz. These sensors are built to withstand harsh conditions, offering a degree of protection rated at IP67, making them suitable for environments with high humidity and dust exposure. They are vibration resistant to 1 mm amplitude at 55 Hz and shock resistant to 10 g for 11 ms. The sensors also include reverse polarity protection and a built-in load resistor of 100 kOhm. Operating temperatures range from -25 ¬8C to 140 ¬8C, with a storage temperature capability of -25 ¬8C to 80 ¬8C. The sensors are constructed with silicone cables and have a sensing face made of LPC-Vectra material. Special versions, including silicone-free options, are available upon request.

Datasheet Summary
Powered by GS/AI

The High Temperature Inductive Proximity Sensors from Locon Sensor Systems, Inc. are designed for demanding industrial applications. Specifically, the IN10 and IN10 EXT Series sensors feature a sensing distance of 2 mm and operate within a supply voltage range of 10-35 VDC. They can handle load currents of up to 120 mA at temperatures up to 140 ¬8C, with a maximum switching frequency of 800 Hz. These sensors are built to withstand harsh conditions, offering a degree of protection rated at IP67, making them suitable for environments with high humidity and dust exposure. They are vibration resistant to 1 mm amplitude at 55 Hz and shock resistant to 10 g for 11 ms. The sensors also include reverse polarity protection and a built-in load resistor of 100 kOhm. Operating temperatures range from -25 ¬8C to 140 ¬8C, with a storage temperature capability of -25 ¬8C to 80 ¬8C. The sensors are constructed with silicone cables and have a sensing face made of LPC-Vectra material. Special versions, including silicone-free options, are available upon request.

Suppliers

Company
Product
Description
Supplier Links
High Temperature Inductive Proximity Sensors - IN10 and IN10 EXT Series - Locon Sensor Systems, Inc.
Perrysburg, OH, USA
High Temperature Inductive Proximity Sensors
IN10 and IN10 EXT Series
High Temperature Inductive Proximity Sensors IN10 and IN10 EXT Series
Analog Inductive Proximity Sensors LOCON your reliable choice for high quality inductive sensors With short circuit and overload protections built in, these sensors are built to last. With additional load resistance and reverse polarity prevention features, and backed by Locon’s quality assurance guarantee, you will be assured these devices will work within spec, even in harsh environments. Our sensors are also designed with a protection rating (DIN 40 050) of IP67, great for most industrial purposes.

Analog Inductive Proximity Sensors

LOCON your reliable choice for high quality inductive sensors

With short circuit and overload protections built in, these sensors are built to last. With additional load resistance and reverse polarity prevention features, and backed by Locon’s quality assurance guarantee, you will be assured these devices will work within spec, even in harsh environments.

Our sensors are also designed with a protection rating (DIN 40 050) of IP67, great for most industrial purposes.

Supplier's Site Datasheet

Technical Specifications

  Locon Sensor Systems, Inc.
Product Category Proximity Sensors
Product Number IN10 and IN10 EXT Series
Product Name High Temperature Inductive Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -40 to 900 F (-40 to 482 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M18 Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
 - Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Miniature Inductive Proximity Sensors - CLASSICS - Ø3 to M5, and C5 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Rectangular
Switching Frequency 8 kHz
View Details