SICK Proximity Sensors - Industrial 1040734

Description
SENSOR PROX INDUC 2MM CYL 2M CBL
Request a Quote Datasheet
Description
SENSOR PROX INDUC 2MM CYL 2M CBL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1040734-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1040734-ND
Proximity Sensors - Industrial 1882-1040734-ND
SENSOR PROX INDUC 2MM CYL 2M CBL

SENSOR PROX INDUC 2MM CYL 2M CBL

Buy Now Datasheet
Proximity Sensors - 2093439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093439
Proximity Sensors 2093439
SICK IME12-02BPSZW2S

SICK IME12-02BPSZW2S

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1040734-ND 2093439
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open Normally Open
Electrical Connection Cable Leads
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000492-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 inch (4 mm)
View Details