Locon Sensor Systems, Inc. Cylindrical Photoelectric Sensors Series 1120

Description
At a glance: Short: housing length 50 mm (cable model) / 60 mm (connector model) Long operating distances High switching frequency: 1000 Hz All devices with visible red light Glass window, therefore scratch resistant and easy to clean Excellent resistance to environmental influences thanks to polyurethane potting of the electronic module Convenient sensitivity adjustment by means of the built-in potentio-meter (diffuse sensor; optional for other models) High degree of protection: IP 67 Construction The devices are built into nickel-plated brass housings, and encapsulated in polyurethane. The electronic module is constructed using SMD technology on a ceramic-free epoxy substrate, and is therefore insensitive to shock.
Request a Quote Datasheet
Description
At a glance: Short: housing length 50 mm (cable model) / 60 mm (connector model) Long operating distances High switching frequency: 1000 Hz All devices with visible red light Glass window, therefore scratch resistant and easy to clean Excellent resistance to environmental influences thanks to polyurethane potting of the electronic module Convenient sensitivity adjustment by means of the built-in potentio-meter (diffuse sensor; optional for other models) High degree of protection: IP 67 Construction The devices are built into nickel-plated brass housings, and encapsulated in polyurethane. The electronic module is constructed using SMD technology on a ceramic-free epoxy substrate, and is therefore insensitive to shock.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Photoelectric Sensors - Series 1120 - Locon Sensor Systems, Inc.
Perrysburg, OH, USA
Cylindrical Photoelectric Sensors
Series 1120
Cylindrical Photoelectric Sensors Series 1120
At a glance: Short: housing length 50 mm (cable model) / 60 mm (connector model) Long operating distances High switching frequency: 1000 Hz All devices with visible red light Glass window, therefore scratch resistant and easy to clean Excellent resistance to environmental influences thanks to polyurethane potting of the electronic module Convenient sensitivity adjustment by means of the built-in potentio-meter (diffuse sensor; optional for other models) High degree of protection: IP 67 Construction The devices are built into nickel-plated brass housings, and encapsulated in polyurethane. The electronic module is constructed using SMD technology on a ceramic-free epoxy substrate, and is therefore insensitive to shock.

At a glance:

  • Short: housing length 50 mm (cable model) / 60 mm (connector model)
  • Long operating distances
  • High switching frequency: 1000 Hz
  • All devices with visible red light
  • Glass window, therefore scratch resistant and easy to clean
  • Excellent resistance to environmental influences thanks to polyurethane potting of the electronic module
  • Convenient sensitivity adjustment by means of the built-in potentio-meter (diffuse sensor; optional for other models)
  • High degree of protection: IP 67

Construction

The devices are built into nickel-plated brass housings, and encapsulated in polyurethane. The electronic module is constructed using SMD technology on a ceramic-free epoxy substrate, and is therefore insensitive to shock.

Supplier's Site Datasheet

Technical Specifications

  Locon Sensor Systems, Inc.
Product Category Photoelectric Sensors
Product Number Series 1120
Product Name Cylindrical Photoelectric Sensors
Body Shape Cylindrical; Threaded Barrel
Operation Distance 11.81 to 59.06 inch (300 to 1500 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
Optical Technology Type Through Beam (optional feature); Polarized Retroreflective (optional feature); Diffuse (optional feature)
Fiber Optic Glass
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Cylindrical Photoelectric Sensors - Series 1040 / 1050 - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 1.97 to 9.84 inch (50 to 250 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Photoelectric Analog Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel; Rectangular
Fiber Optic Glass
Beam Type Visible
View Details
High Temperature Photoelectrics -  - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical
Operating Temperature 482 F (250 C)
Electrical Connection fiber optic cable
View Details
Rectangular Photoelectric Sensors - Series 6080 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 39.37 to 1969 inch (1000 to 50000 mm)
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details