The swing fork level switch is a vibration-based sensor for level detection, with a stainless steel 1.4571 sensor body and ATEX certification. It operates on 12 to 55 V DC or 20 to 255 V AC at 50/60 Hz, supporting 2-wire AC or 3-wire PNP/NPN switching. The variant with part number 159300212 features 1" NPT threading and a DIN connector. It has a sensor length of 159 mm and a sensing length of 300 mm, with a 3m PVC cable included.
Cable/DIN Connectors, PNP/NPN/2-Wire, ATEX
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Level Sensors |
| Product Number | 159300212 |
| Product Name | Measurement - Level - vibration |
| Media Type | Liquid |