Aratas America LLC B3FS Tactile Switch (SMT) B3FS-1010P

Description
6 × 6-mm Surface-mounting Switches for High-density Mounting. Available on Embossed Tape Provide a sharp click and high durability. Tape packing style also available. B32-series Key Tops mount to models with projected plungers. A small package containing 100 embossed taping reels is available,in addition to the standard package.
Request a Quote Datasheet
Description
6 × 6-mm Surface-mounting Switches for High-density Mounting. Available on Embossed Tape Provide a sharp click and high durability. Tape packing style also available. B32-series Key Tops mount to models with projected plungers. A small package containing 100 embossed taping reels is available,in addition to the standard package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3FS Tactile Switch (SMT) - B3FS-1010P - Aratas America LLC
Hoffman Estates, IL, United States
B3FS Tactile Switch (SMT)
B3FS-1010P
B3FS Tactile Switch (SMT) B3FS-1010P
6 × 6-mm Surface-mounting Switches for High-density Mounting. Available on Embossed Tape Provide a sharp click and high durability. Tape packing style also available. B32-series Key Tops mount to models with projected plungers. A small package containing 100 embossed taping reels is available,in addition to the standard package.

6 × 6-mm Surface-mounting Switches
for High-density Mounting.
Available on Embossed Tape

  • Provide a sharp click and high durability.
  • Tape packing style also available.
  • B32-series Key Tops mount to models with projected plungers.
  • A small package containing 100 embossed taping reels is available,in addition to the standard package.
Supplier's Site Datasheet
Tactile Switches - SW1440CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW1440CT-ND
Tactile Switches SW1440CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - SW1440TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW1440TR-ND
Tactile Switches SW1440TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - SW1440DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW1440DKR-ND
Tactile Switches SW1440DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
B3FS-1010P
Tactile Switches B3FS-1010P
Tactile Switches TACTILE SWITCH

Tactile Switches TACTILE SWITCH

Buy Now Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
B3FS-1010P
Key/Switch >> Tactile Switches B3FS-1010P
6mm 4.3mm Round Button 50mA Brick nogging 6.3mm SPST 100gf 24V SMD,6x6.3mm Tactile Switches ROHS

6mm 4.3mm Round Button 50mA Brick nogging 6.3mm SPST 100gf 24V SMD,6x6.3mm Tactile Switches ROHS

Supplier's Site Datasheet
Switches - Tactile Switches - B3FS-1010P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
B3FS-1010P
Switches - Tactile Switches B3FS-1010P
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Tactile Switches - B3FS-1010P - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
B3FS-1010P
Tactile Switches B3FS-1010P
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3FS-1010P SW1440CT-ND SW1440TR-ND B3FS-1010P B3FS-1010P B3FS-1010P B3FS-1010P
Product Name B3FS Tactile Switch (SMT) Tactile Switches Tactile Switches Tactile Switches Key/Switch >> Tactile Switches Switches - Tactile Switches Tactile Switches
Switch Dimensions 4.3 x 6 x 6.3 mm 6.30mm x 6.00mm 6.30mm x 6.00mm Height: 4.3mm x Length: 6.3mm x Width: 6mm
Terminal Type Surfece mount Solder Terminals; Surface Mount Technology Solder Terminals; Surface Mount Technology Leadless Gull Wing Gull Wing
Min. Actuating Force 0.2 lbs (0.0999 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1020 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg)
Max. Actuating Force 0.2 lbs (0.0999 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1020 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg)
Max. Mechanical Life 1.00E6 Number of electrical operations 1.00E6 Number of electrical operations 1.00E6 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9010-G1G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-Y2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
B3J Hinged Tactile Switch - B3J-2300 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
B3F Tactile Switch - B3F-1150 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
5 suppliers