Confocal chromatic displacement sensor for series applications with a measuring range of 1 mm, designed for precise non-contact distance and thickness measurements on reflective, diffuse, and transparent surfaces. Compatible with all confocalDT controllers, supporting measuring rates up to 30 kHz. Features a compact design and narrow light cone for operation in confined spaces.
Confocal chromatic sensor for series applications with submicron resolution, a small light spot and an excellent price-performance ratio for precise distance and one-sided thickness measurements.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Fiber Optic Proximity Sensors |
| Product Number | confocalDT IFS2404-1 |
| Product Name | Confocal sensor for series applications |
| Body Shape | Cylindrical |
| Operation Distance | 0.5906 to 0.6299 inch (15 to 16 mm) |
| Operating Temperature | 41 to 158 F (5 to 70 C) |
| Optical Technology Type | Convergent |