SICK Proximity Sensors 1044903

Description
SICK IME18-05BPSZW6S
Request a Quote
Description
SICK IME18-05BPSZW6S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2093541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093541
Proximity Sensors 2093541
SICK IME18-05BPSZW6S

SICK IME18-05BPSZW6S

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2093541
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093585 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
RightSight Photosensor - 42EF-G1RCA-G4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Electrical Connection 4-pin AC Micro QD on 152mm (6in) pigtail
View Details
Proximity sensor - SIEN-M12NB-PS-S-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers