Festo Corporation Proximity sensor SME-8M-DO-24V-K-7,5-OE

Description
Measuring principle: magnetic reed Variants suitable for use with energy chains and robots Screw-clamped or clamped in slot, can be inserted into the slot from above or lengthwise LED switching status indication Cable length 0.3, 2.5, 5, 7.5, 0.2 ... 10 m
Request a Quote Datasheet
Description
Measuring principle: magnetic reed Variants suitable for use with energy chains and robots Screw-clamped or clamped in slot, can be inserted into the slot from above or lengthwise LED switching status indication Cable length 0.3, 2.5, 5, 7.5, 0.2 ... 10 m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity sensor - SME-8M-DO-24V-K-7,5-OE - Festo Corporation
Islandia, NY, United States
Proximity sensor
SME-8M-DO-24V-K-7,5-OE
Proximity sensor SME-8M-DO-24V-K-7,5-OE
Measuring principle: magnetic reed Variants suitable for use with energy chains and robots Screw-clamped or clamped in slot, can be inserted into the slot from above or lengthwise LED switching status indication Cable length 0.3, 2.5, 5, 7.5, 0.2 ... 10 m
  • Measuring principle: magnetic reed
  • Variants suitable for use with energy chains and robots
  • Screw-clamped or clamped in slot, can be inserted into the slot from above or lengthwise
  • LED switching status indication
  • Cable length 0.3, 2.5, 5, 7.5, 0.2 ... 10 m
Supplier's Site Datasheet
Proximity Switch - 45161891 - Radwell International
Willingboro, NJ, United States
Proximity Switch
45161891
Proximity Switch 45161891
PROXIMITY SENSOR, MAGNETIC, REED, 30VDC, 7.5 METER. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, MAGNETIC, REED, 30VDC, 7.5 METER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number SME-8M-DO-24V-K-7,5-OE 45161891
Product Name Proximity sensor Proximity Switch
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SME-8M-DS-24V-K-7,5-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -40 to 158 F (-40 to 70 C)
Electrical Output Current; Switched / Alarm
View Details
3 suppliers
Proximity sensor - SDBT-BSW-1L-PU-W-0.3-N-M12 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.0250 kHz
View Details
3 suppliers
Proximity sensor - SMEO-8E-M12-LED-230 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details