TE Connectivity Capacitive Proximity Sensors 5000001111-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 2 Sensing Control : Adjustable Contact Features Switching Contact Type : NO Dimensions Nominal Sensing Distance : 5 MM  [.197 INCH ] Product Length : 50 MM  [1.97 INCH ] Electrical Characteristics Operating Voltage Range (VDC) : 7 - 12 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 Operation/Applicatio n Electrical Configuration : DC - NAMUR
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 2 Sensing Control : Adjustable Contact Features Switching Contact Type : NO Dimensions Nominal Sensing Distance : 5 MM  [.197 INCH ] Product Length : 50 MM  [1.97 INCH ] Electrical Characteristics Operating Voltage Range (VDC) : 7 - 12 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 Operation/Applicatio n Electrical Configuration : DC - NAMUR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Proximity Sensors - 5000001111-SE - TE Connectivity
Berwyn, PA, United States
Capacitive Proximity Sensors
5000001111-SE
Capacitive Proximity Sensors 5000001111-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 2 Sensing Control : Adjustable Contact Features Switching Contact Type : NO Dimensions Nominal Sensing Distance : 5 MM  [.197 INCH ] Product Length : 50 MM  [1.97 INCH ] Electrical Characteristics Operating Voltage Range (VDC) : 7 - 12 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 Operation/Applicatio n Electrical Configuration : DC - NAMUR

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Electrical Connection : M12 Connector 4 Pin
  • Number of Conductors : 2
  • Sensing Control : Adjustable

Contact Features


  • Switching Contact Type : NO

Dimensions


  • Nominal Sensing Distance : 5 MM  [.197 INCH ]
  • Product Length : 50 MM  [1.97 INCH ]

Electrical Characteristics


  • Operating Voltage Range (VDC) : 7 - 12

Mechanical Attachment


  • Mounting Alignment Type : Flush
  • Thread Size : M18

Operation/Application


  • Electrical Configuration : DC - NAMUR
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000001111-SE
Product Name Capacitive Proximity Sensors
Operation Distance 0.1970 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001507-SE - TE Connectivity
Specs
Switching Frequency 1 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
Switch Type Normally Closed
View Details
Inductive Proximity Sensors - 5000000505-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photo Optic Sensors - 10104043-20 - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Photoelectric Proximity Sensors - 5000004801-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details