INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:E2E Series; Load Current RMS Max:300mA; Sensing Face Diameter:18mm RoHS Compliant: Yes
Proximity Sensor
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | 66J6574 | 41P9823 |
| Product Name | Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation | Proximity Sensor Omron Electronic Components |
| Sensor Technology | Inductive Proximity Sensor |