SENSOR PROX 60MM IP67 CYLINDER
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | 2854147 | 1882-1042425-ND |
| Product Name | Magnetic Proximity Switches | Proximity Sensors - Industrial |
| Sensor Technology | Magnetic Proximity Sensor | |
| Switching Frequency | 1 kHz | 1 kHz |
| Electrical Output | Switched / Alarm | |
| Length | 1.89 inch (48 mm) |