Aratas America LLC EE-SX3081/EE-SX4081 Photomicrosensor (Transmissive) EE-SX4081

Description
Slot/Terminal Type (Slot Width: 5 mm) Photo IC output (Two types available: Dark-ON (EE-SX3081)/Light ON (EE-SX4081)) For use with power supply voltage of 4.5 to 16 VDC Directly connectable to C-MOS
Request a Quote Datasheet
Description
Slot/Terminal Type (Slot Width: 5 mm) Photo IC output (Two types available: Dark-ON (EE-SX3081)/Light ON (EE-SX4081)) For use with power supply voltage of 4.5 to 16 VDC Directly connectable to C-MOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE-SX3081/EE-SX4081 Photomicrosensor (Transmissive) - EE-SX4081 - Aratas America LLC
Hoffman Estates, IL, United States
EE-SX3081/EE-SX4081 Photomicrosensor (Transmissive)
EE-SX4081
EE-SX3081/EE-SX4081 Photomicrosensor (Transmissive) EE-SX4081
Slot/Terminal Type (Slot Width: 5 mm) Photo IC output (Two types available: Dark-ON (EE-SX3081)/Light ON (EE-SX4081)) For use with power supply voltage of 4.5 to 16 VDC Directly connectable to C-MOS

Slot/Terminal Type (Slot Width: 5 mm)

  • Photo IC output (Two types available: Dark-ON (EE-SX3081)/Light ON (EE-SX4081))
  • For use with power supply voltage of 4.5 to 16 VDC
  • Directly connectable to C-MOS
Supplier's Site Datasheet
OPTO SENSOR SLOT TYPE 5MM - EE-SX4081 - Heilind Electronics, Inc.
Wilmington, MA, United States
OPTO SENSOR SLOT TYPE 5MM
EE-SX4081
OPTO SENSOR SLOT TYPE 5MM EE-SX4081
OPTO SENSOR SLOT TYPE 5MM

OPTO SENSOR SLOT TYPE 5MM

Buy Now
Sensors, Transducers -Optical Sensors -Photointerrupters - Slot Type - Logic Output -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers -Optical Sensors -Photointerrupters - Slot Type - Logic Output
Sensors, Transducers -Optical Sensors -Photointerrupters - Slot Type - Logic Output
Manufacturer: Omron Electronics Inc-EMC Div Category: Sensors, Transducers -Optical Sensors -Photointerrupters - Slot Type - Logic Output Package: Tray Product Status: Active Sensing Distance: 0.197" (5mm) Mounting Type: Through Hole Output Configuration: NPN - Open Collector/Light-ON Current - Supply: 3.2 mA Voltage - Supply: 4.5V ~ 16V Operating Temperature: -40°C ~ 75°C (TA)

Manufacturer: Omron Electronics Inc-EMC Div
Category: Sensors, Transducers -Optical Sensors -Photointerrupters - Slot Type - Logic Output
Package: Tray
Product Status: Active
Sensing Distance: 0.197" (5mm)
Mounting Type: Through Hole
Output Configuration: NPN - Open Collector/Light-ON
Current - Supply: 3.2 mA
Voltage - Supply: 4.5V ~ 16V
Operating Temperature: -40°C ~ 75°C (TA)

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output - EE-SX4081 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
EE-SX4081
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output EE-SX4081
SENSOR OPTICAL 5MM PCB MOUNT

SENSOR OPTICAL 5MM PCB MOUNT

Supplier's Site

Technical Specifications

  Aratas America LLC Heilind Electronics, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Photoelectric Sensors Proximity Sensors Photoelectric Sensors Proximity Sensors
Product Number EE-SX4081 EE-SX4081 EE-SX4081
Product Name EE-SX3081/EE-SX4081 Photomicrosensor (Transmissive) OPTO SENSOR SLOT TYPE 5MM Sensors, Transducers -Optical Sensors -Photointerrupters - Slot Type - Logic Output Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Operation Distance 0.1969 inch (5 mm) 0.1970 inch (5 mm)
Unlock Full Specs
to access all available technical data