The RF602 series comprises super compact laser triangulation sensors for non-contact measurement of position, displacement, and dimensions. The sensors feature an aluminum housing with IP67 protection, operate over a temperature range of -10 to +60°C, and are powered by 9 to 36 V. They include a red or blue semiconductor laser source (660 nm or 405/450 nm) with Class 2 laser safety certification. Output options include analog signals (4-20 mA or 0-10 V) and digital interfaces (RS232 or RS485) with a maximum data rate of 921.6 kbit/s. The measurement range varies by model from 10 to 500 mm, with linearity of ±0.05% to ±0.1% of range, a maximum measurement frequency of 9400 Hz, and a resolution of 0.01% to 0.02% of range. The sensors withstand vibration up to 20 g and shock up to 30 g, and are rated for ambient light up to 10,000 lx.
The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials.
The series includes six lines of models: RF603 - universal sensors with 2 to 1250 mm operating ranges, RF603HS - high speed sensors, RF600 - large-base and long range sensors, RF605 - compact sensors, RF602 - super compact sensors, RF60i - specialized laser sensors for pavement profile and texture measurement.
| RIFTEK EUROPE Sp. z.o.o. | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | RF602 |
| Product Name | Laser Triangulation Sensor |
| Sensor Technology | Optical Triangulation Position Sensor |
| Body Shape | Rectangular |
| Measurement Range | 0.3937 to 19.69 inch (10 to 500 mm) |
| Linearity | 0.0500 ±% Full Scale |
| Sampling Frequency | 9.4 kHz |