High-temperature capacitive proximity sensors with M30 x 1.5 housing and a sensing distance of 1 to 20 mm ±10% are designed for non-flush mounting in environments up to 250°C. The sensor housing is stainless steel with a PTFE sensing face, and the sensor requires a supply voltage of 4 to 8 V DC. The sensor cable is triaxial FEP, rated for high-temperature operation, and the system employs an amplifier with IP65 protection, rated for ambient temperatures from -30°C to +70°C, with a switching frequency of 100 Hz, 300 mA maximum output current, and CE conformity.
SPECIALTY CAPACITY SENSORS
HIGH TEMPERATURE SENSORS
The capacitive high-temperature sensors are especially suitable for applications where the sensor head is exposed to a high ambient temperature, or comes directly into contact with hot materials. The units are used as fill level detectors in liquids and bulk goods, or as distance sensors for testing block materials in hot surroundings.
| Locon Sensor Systems, Inc. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | High Temperature Capacitive Proximity Sensors - M30 |
| Sensor Technology | Capacitive Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.0394 to 0.7874 inch (1 to 20 mm) |
| Operating Temperature | -292 to 482 F (-180 to 250 C) |