Magneto-inductive M12 sensors are industrial-grade models for restricted installation spaces. Designed for use in harsh environments and high temperatures up to 120 C, these sensors are available either with connector or integrated cable. MDS-M12 sensors are ideally suitable for applications in demanding, industrial environments.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | mainSENSOR MDS-35-M12-CA-HT |
| Product Name | Magneto-inductive displacement sensors with M12 design |
| Sensor Technology | Magnetic Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.0394 to 1.42 inch (1 to 36 mm) |
| Switching Frequency | 5 kHz |