ifm efector inc. Proximity Sensors - Industrial IF0279

Description
INDUCTIVE PROXIMITY SENSOR,12MM
Request a Quote Datasheet
Description
INDUCTIVE PROXIMITY SENSOR,12MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IF0279-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IF0279-ND
Proximity Sensors - Industrial 2330-IF0279-ND
INDUCTIVE PROXIMITY SENSOR,12MM

INDUCTIVE PROXIMITY SENSOR,12MM

Buy Now Datasheet
Inductive sensor ifm efector IF0279 - IFA2002-ABOW/SL/LS-100AK/CSAR -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IF0279 - IFA2002-ABOW/SL/LS-100AK/CSAR
Inductive sensor ifm efector IF0279 - IFA2002-ABOW/SL/LS-100AK/CSAR
The inductive sensor IF0279 - IFA2002-ABOW/SL/LS-1 00AK RT from ifm operates with a supply voltage of 20-250 V AC. The output is a NO contact. Thanks to the sensing range of 2 mm with flush installation the inductive sensor IF0279 - IFA2002-ABOW/SL/LS-1 00AK RT provides more reliability in your applications. Thanks to the type label, LED indicator and standardised 1/2" Micro AC connector, the inductive sensorIF0279 - IFA2002-ABOW/SL/LS-1 00AK RT is often used in factory automation and in machine building.

The inductive sensor IF0279 - IFA2002-ABOW/SL/LS-100AK RT from ifm operates with a supply voltage of 20-250 V AC. The output is a NO contact. Thanks to the sensing range of 2 mm with flush installation the inductive sensor IF0279 - IFA2002-ABOW/SL/LS-100AK RT provides more reliability in your applications. Thanks to the type label, LED indicator and standardised 1/2" Micro AC connector, the inductive sensorIF0279 - IFA2002-ABOW/SL/LS-100AK RT is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IF0279-ND
Product Name Proximity Sensors - Industrial Inductive sensor ifm efector IF0279 - IFA2002-ABOW/SL/LS-100AK/CSAR
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Electrical Output Switched / Alarm Voltage; Switched / Alarm
Switch Type Normally Open Normally Open
Electrical Connection Connector 1/2" Micro AC (3-pin)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Magneto-inductive displacement sensors for series production - mainSENSOR MDS-40-LP-F - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (40 mm)
View Details
Proximity sensor - SIEN-M18NB-NS-S-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 2 kHz
View Details
2 suppliers
High Temperature Inductive Proximity Sensors - IN5 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details