TE Connectivity Ultrasonic Sensors 10217784-00

Description
Dimensions Cable Length : .31 M  [1 FT ] Electrical Characteristics Input Voltage (VDC) : 6 - 24 Output Type : Open Collector Product Type Features Ultrasonic Sensor Style : Non-Invasive Ultrasonic Sensor Type : Air Bubble/Air-in-line Detectors Usage Conditions Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]
Request a Quote Datasheet
Description
Dimensions Cable Length : .31 M  [1 FT ] Electrical Characteristics Input Voltage (VDC) : 6 - 24 Output Type : Open Collector Product Type Features Ultrasonic Sensor Style : Non-Invasive Ultrasonic Sensor Type : Air Bubble/Air-in-line Detectors Usage Conditions Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensors - 10217784-00 - TE Connectivity
Berwyn, PA, United States
Ultrasonic Sensors
10217784-00
Ultrasonic Sensors 10217784-00
Dimensions Cable Length : .31 M  [1 FT ] Electrical Characteristics Input Voltage (VDC) : 6 - 24 Output Type : Open Collector Product Type Features Ultrasonic Sensor Style : Non-Invasive Ultrasonic Sensor Type : Air Bubble/Air-in-line Detectors Usage Conditions Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]

Dimensions


  • Cable Length : .31 M  [1 FT ]

Electrical Characteristics


  • Input Voltage (VDC) : 6 - 24
  • Output Type : Open Collector

Product Type Features


  • Ultrasonic Sensor Style : Non-Invasive
  • Ultrasonic Sensor Type : Air Bubble/Air-in-line Detectors

Usage Conditions


  • Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
10217784-00
Proximity Sensors 10217784-00
Proximity Sensors AD-101 4MM 071-06403

Proximity Sensors AD-101 4MM 071-06403

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 10217784-00 10217784-00
Product Name Ultrasonic Sensors Proximity Sensors
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Sensors - 098-10060 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000003868-SE - TE Connectivity
Specs
Operation Distance 197 inch (5000 mm)
View Details
Capacitive Proximity Sensors - 5000000963-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details
Ultrasonic Sensors - LL10-1AE01 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature -22 to 176 F (-30 to 80 C)
View Details