TE Connectivity Capacitive Proximity Sensors 5000000982-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Tubular Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 4 Sensing Control : Adjustable Contact Features Switching Contact Type : NO + NC Dimensions Nominal Sensing Distance : 30 MM  [1.181 INCH ] Product Diameter : 32 MM  [1.259 INCH ] Product Length : 70 MM  [2.756 INCH ] Electrical Characteristics Operating Voltage Range (VDC) : 10 - 30 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC - PNP
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Tubular Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 4 Sensing Control : Adjustable Contact Features Switching Contact Type : NO + NC Dimensions Nominal Sensing Distance : 30 MM  [1.181 INCH ] Product Diameter : 32 MM  [1.259 INCH ] Product Length : 70 MM  [2.756 INCH ] Electrical Characteristics Operating Voltage Range (VDC) : 10 - 30 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC - PNP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Proximity Sensors - 5000000982-SE - TE Connectivity
Berwyn, PA, United States
Capacitive Proximity Sensors
5000000982-SE
Capacitive Proximity Sensors 5000000982-SE
Body Features Body Style : Plastic Flat Device Form Factor : Tubular Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 4 Sensing Control : Adjustable Contact Features Switching Contact Type : NO + NC Dimensions Nominal Sensing Distance : 30 MM  [1.181 INCH ] Product Diameter : 32 MM  [1.259 INCH ] Product Length : 70 MM  [2.756 INCH ] Electrical Characteristics Operating Voltage Range (VDC) : 10 - 30 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC - PNP

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Tubular

Configuration Features


  • Electrical Connection : M12 Connector 4 Pin
  • Number of Conductors : 4
  • Sensing Control : Adjustable

Contact Features


  • Switching Contact Type : NO + NC

Dimensions


  • Nominal Sensing Distance : 30 MM  [1.181 INCH ]
  • Product Diameter : 32 MM  [1.259 INCH ]
  • Product Length : 70 MM  [2.756 INCH ]

Electrical Characteristics


  • Operating Voltage Range (VDC) : 10 - 30

Mechanical Attachment


  • Mounting Alignment Type : Extended

Operation/Application


  • Electrical Configuration : DC - PNP
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000000982-SE
Product Name Capacitive Proximity Sensors
Operation Distance 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiode Sensors - 3001048-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 185 F (-40 to 85 C)
Diameter 0.0190 inch (0.4826 mm)
View Details
Inductive Proximity Sensors - 5000003643-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
ANSI Street Lighting Photocells - 304514-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Photoelectric Proximity Sensors - 5000002966-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details