SICK Position, Proximity, Speed (Modules) 1070814

Description
Magnetic Switch SPST-NO Cable with Connector Cylinder
Request a Quote Datasheet
Description
Magnetic Switch SPST-NO Cable with Connector Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 1882-1070814-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
1882-1070814-ND
Position, Proximity, Speed (Modules) 1882-1070814-ND
Magnetic Switch SPST-NO Cable with Connector Cylinder

Magnetic Switch SPST-NO Cable with Connector Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 1882-1070814-ND
Product Name Position, Proximity, Speed (Modules)
Operating Temperature -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Laser Triangulation Sensor - RF603 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.0787 to 49.21 inch (2 to 1250 mm)
View Details