Allegro MicroSystems Inc. Chopper-Stabilized Precision Hall Switch A1120EUA-T

Description
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A1120) (A1121) (A1122) (A1123) (A1125) Download Datasheet
Request a Quote
Description
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A1120) (A1121) (A1122) (A1123) (A1125) Download Datasheet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A1120EUA-T is a chopper-stabilized precision Hall-effect switch designed for automotive applications, featuring unipolar switching, output short-circuit protection, and operation from a 3 to 24 V unregulated supply with reverse-battery protection. It uses a three-lead SIP package (suffix UA) for through-hole mounting and is rated for ambient temperatures from -40°C to 85°C. The device incorporates a voltage regulator, Hall-voltage generator, amplifier, and open-drain output capable of sinking up to 25 mA. It is AEC-Q100 automotive qualified and includes on-chip chopper stabilization for temperature stability up to 150°C junction temperature. The UA package style is designated as not for new design, with the matrix HD style recommended instead.

Datasheet Summary
Powered by GS/AI

The A1120EUA-T is a chopper-stabilized precision Hall-effect switch designed for automotive applications, featuring unipolar switching, output short-circuit protection, and operation from a 3 to 24 V unregulated supply with reverse-battery protection. It uses a three-lead SIP package (suffix UA) for through-hole mounting and is rated for ambient temperatures from -40°C to 85°C. The device incorporates a voltage regulator, Hall-voltage generator, amplifier, and open-drain output capable of sinking up to 25 mA. It is AEC-Q100 automotive qualified and includes on-chip chopper stabilization for temperature stability up to 150°C junction temperature. The UA package style is designated as not for new design, with the matrix HD style recommended instead.

Suppliers

Company
Product
Description
Supplier Links
Chopper-Stabilized Precision Hall Switch - A1120EUA-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Chopper-Stabilized Precision Hall Switch
A1120EUA-T
Chopper-Stabilized Precision Hall Switch A1120EUA-T
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A1120) (A1121) (A1122) (A1123) (A1125) Download Datasheet

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models

  • (A1120)
  • (A1121)
  • (A1122)
  • (A1123)
  • (A1125)

Download Datasheet

Supplier's Site Datasheet
Switches (Solid State) - 620-A1120EUA-T-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-A1120EUA-T-ND
Switches (Solid State) 620-A1120EUA-T-ND
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP

Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP

Buy Now Datasheet

Technical Specifications

  Allegro MicroSystems Inc. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number A1120EUA-T 620-A1120EUA-T-ND
Product Name Chopper-Stabilized Precision Hall Switch Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3250ELTTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Switches (Solid State) - A1223LLHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3214LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Chopper-Stabilized Precision Hall-Effect Switch - A1123LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers