ifm efector inc. Proximity Sensors IF6124

Description
ifm electronic IF6124
Request a Quote Datasheet
Description
ifm electronic IF6124
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1444440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1444440
Proximity Sensors 1444440
ifm electronic IF6124

ifm electronic IF6124

Supplier's Site
Proximity Sensors - Industrial - 2330-IF6124-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IF6124-ND
Proximity Sensors - Industrial 2330-IF6124-ND
SENSOR PROX INDUCTIV 0.7-7MM CYL

SENSOR PROX INDUCTIV 0.7-7MM CYL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 1444440 2330-IF6124-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2756 inch (7 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2669862 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
View Details
EE-SX1106 Photomicrosensor (Transmissive) - EE-SX1106 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
3 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4273 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details