Festo Corporation Proximity sensor SME-8-K-LED-24

Description
Measuring principle: magnetic reed Variants suitable for use with energy chains and robots Screw-clamped or clamped in slot, can be inserted into the slot from above or lengthwise LED switching status indication Cable length 0.3, 2.5, 5, 7.5, 0.2 ... 10 m
Request a Quote Datasheet
Description
Measuring principle: magnetic reed Variants suitable for use with energy chains and robots Screw-clamped or clamped in slot, can be inserted into the slot from above or lengthwise LED switching status indication Cable length 0.3, 2.5, 5, 7.5, 0.2 ... 10 m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity sensor - SME-8-K-LED-24 - Festo Corporation
Islandia, NY, United States
Proximity sensor
SME-8-K-LED-24
Proximity sensor SME-8-K-LED-24
Measuring principle: magnetic reed Variants suitable for use with energy chains and robots Screw-clamped or clamped in slot, can be inserted into the slot from above or lengthwise LED switching status indication Cable length 0.3, 2.5, 5, 7.5, 0.2 ... 10 m
  • Measuring principle: magnetic reed
  • Variants suitable for use with energy chains and robots
  • Screw-clamped or clamped in slot, can be inserted into the slot from above or lengthwise
  • LED switching status indication
  • Cable length 0.3, 2.5, 5, 7.5, 0.2 ... 10 m
Supplier's Site Datasheet
Proximity Sensors - 2171-SME-8-K-LED-24-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
2171-SME-8-K-LED-24-ND
Proximity Sensors 2171-SME-8-K-LED-24-ND
PROXIMITY SWITCH

PROXIMITY SWITCH

Buy Now Datasheet
Proximity Switch - 428296 - Radwell International
Willingboro, NJ, United States
Proximity Switch
428296
Proximity Switch 428296
PROXIMITY SENSOR, 12-30 VDC, 10 WATT, 2.5 METER CABLE, 3 WIRE, 150855. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, 12-30 VDC, 10 WATT, 2.5 METER CABLE, 3 WIRE, 150855. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
FESTO Sensors & Switches SME-8-K-LED-24

FESTO Sensors & Switches SME-8-K-LED-24

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number SME-8-K-LED-24 2171-SME-8-K-LED-24-ND 428296
Product Name Proximity sensor Proximity Sensors Proximity Switch
Sensor Technology Magnetic Proximity Sensor Inductive Proximity Sensor
Switching Frequency 0.8000 kHz
Operating Temperature -40 to 140 F (-40 to 60 C) -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIES-8M-PO-24V-K-2,5-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Position sensor - SMH-S1-HGPP16 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature 41 to 140 F (5 to 60 C)
View Details
Proximity sensor - SMEO-1-LED-230-K5-B - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
Proximity sensor - SIED-M18B-ZO-K-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1969 inch (5 mm)
Repeatability 5.91 mils (150 µm)
View Details