ifm efector inc. Proximity Switch IMC2035-ARKA/LS

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 10-140 VDC, 45/65 HZ, 350 MA, 35 MM RANGE, NORMALLY OPEN, PPE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 10-140 VDC, 45/65 HZ, 350 MA, 35 MM RANGE, NORMALLY OPEN, PPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 84080832 - Radwell International
Willingboro, NJ, United States
Proximity Switch
84080832
Proximity Switch 84080832
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 10-140 VDC, 45/65 HZ, 350 MA, 35 MM RANGE, NORMALLY OPEN, PPE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 10-140 VDC, 45/65 HZ, 350 MA, 35 MM RANGE, NORMALLY OPEN, PPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 84080832
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 189317 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
Length 3.54 inch (90 mm)
View Details
2 suppliers
Photoelectric Sensors - 2667777 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
View Details
Proximity sensor - SIEH-M12B-NO-S-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details