ifm efector inc. Proximity Sensors - Industrial IC0006

Description
INDUCTIVE PROXIMITY SENSOR,90X60
Request a Quote Datasheet
Description
INDUCTIVE PROXIMITY SENSOR,90X60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IC0006-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IC0006-ND
Proximity Sensors - Industrial 2330-IC0006-ND
INDUCTIVE PROXIMITY SENSOR,90X60

INDUCTIVE PROXIMITY SENSOR,90X60

Buy Now Datasheet
Proximity Sensors - 189317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
189317
Proximity Sensors 189317
ifm electronic IC0006

ifm electronic IC0006

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IC0006-ND 189317
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Switch Type Normally Open; Normally Closed
Electrical Connection Connector
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 162951 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.38 inch (35 mm)
View Details
2 suppliers
Proximity Sensors - 2093366 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity sensor - SIEN-M18NB-PO-S-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 2 kHz
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details